EN
  • EN
  • DE
  • IT

CSD18533KCS

Part No CSD18533KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 72A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 34nC @ 10V
Max Input Capacitance 3025pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 192W (Tc)
Maximum Rds On at Id,Vgs 6.3 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1030641-CSD18533KCS
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CSD18533KCS CAD Model

Description

Product Overview: Texas Instruments CSD18533KCS

The Texas Instruments CSD18533KCS is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This semiconductor device is a crucial component in modern electronic circuits, providing efficient power management and switching capabilities.

Key Features:

  • Low On-Resistance: The CSD18533KCS boasts an ultra-low on-resistance (R<sub>DS(on)) of just 3.3 mΩ at V<sub>GS = 10V, minimizing conduction losses and improving overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100A, this MOSFET can handle high power applications with ease.
  • Advanced Thermal Performance: The device comes in a thermally enhanced surface-mount package, ensuring excellent heat dissipation and reliability under high-current conditions.
  • Fast Switching Speed: The CSD18533KCS is designed for fast switching, reducing transition losses and enabling high-frequency operation.
  • Robust Design: The MOSFET is engineered to withstand harsh conditions, featuring industry-standard ESD protection and a maximum junction temperature of 175°C.

Applications:

The versatility of the CSD18533KCS makes it suitable for a broad range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Battery Management Systems
  • Load Switches
  • Synchronous Buck Converters

Technical Specifications:

Parameter Value R<sub>DS(on) 3.3 mΩ I<sub>D 100 A V<sub>GS (max) 20 V V<sub>DS (max) 60 V Q<sub>g (Typical) 67 nC Package TO-220

For designers seeking a robust and efficient power MOSFET, the Texas Instruments CSD18533KCS represents a top-tier choice, delivering exceptional performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1576
Toshiba Semiconductor and Storage
Lowest to $5.6478
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Toshiba Semiconductor and Storage
Lowest to $0.1276
Toshiba Semiconductor and Storage
Lowest to $0.4902
Toshiba Semiconductor and Storage
Lowest to $7.3127
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3520 $57.4080
10+ $11.7760 $117.7600
15+ $11.4081 $171.1215
21+ $11.0401 $231.8421
27+ $10.6720 $288.1440
36+ $9.5680 $344.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess