EN
  • EN
  • DE
  • IT

CSD18535KCS

Part No CSD18535KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 200A TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 200A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 81nC @ 10V
Max Input Capacitance 6620pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 2 mOhm @ 100A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1030644-CSD18535KCS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD18535KCS CAD Model

Description

The Texas Instruments CSD18535KCS is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high performance in a compact package. This advanced power semiconductor is ideal for a wide range of applications that require efficient power conversion and management, including computing, networking, and telecommunication systems, as well as industrial power supplies and motor drives.

Key Features

  • Low On-Resistance: The CSD18535KCS boasts an ultra-low on-resistance (R<sub>DS(on)) of 3.3 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of 100 A, making it suitable for high-power applications.
  • Low Gate Charge: With a low gate charge (Q<sub>g), this MOSFET ensures reduced switching losses, which is critical for high-frequency power switching applications.
  • Advanced Packaging: Encased in a TO-220 package, the CSD18535KCS is designed for easy mounting and heat dissipation, ensuring reliable operation even under high thermal conditions.

Applications

The versatility of the CSD18535KCS makes it well-suited for a variety of power management tasks. Here are some of the applications where this MOSFET can be utilized:

  • DC to DC converters
  • Synchronous buck converters
  • Motor control circuits
  • Power supplies for servers, telecom, and networking equipment

Reliability and Performance

Texas Instruments is known for its commitment to quality and reliability, and the CSD18535KCS is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and consistent performance. The device also features a robust body diode that can handle high surge currents and offers protection against reverse current conditions, enhancing system safety and durability.

Technical Specifications

Parameter Value R<sub>DS(on) 3.3 mΩ I<sub>D 100 A V<sub>GS 10 V Q<sub>g Low Package TO-220

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $5.6478
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.4902
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
Toshiba Semiconductor and Storage
Lowest to $0.1576
Renesas Electronics America
Lowest to $16.2308
Vishay
Lowest to $0.3089

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7393 $61.9144
18+ $6.3503 $114.3054
28+ $6.1518 $172.2504
38+ $5.9534 $226.2292
49+ $5.7549 $281.9901
66+ $5.1596 $340.5336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess