EN
  • EN
  • DE

CSD18543Q3AT

Part No CSD18543Q3AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 12A/60A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 60 V 12A (Ta), 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package 8-VSONP (3x3.15)
Family Name CSD18543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-45302-2, 296-45302-1, 296-45302-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916125-CSD18543Q3AT
Ultra Librarian 3D Model Ultra Librarian CSD18543Q3AT CAD Model

Description

The CSD18543Q3AT is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance with low power consumption. This power MOSFET is a testament to TI's commitment to providing innovative solutions for power management challenges across a wide range of applications.

Key Features

  • Low On-Resistance: The device features ultra-low on-resistance (R<sub>DS(on)) which significantly reduces power losses during operation, making it highly efficient for power conversion.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), making it suitable for high-power applications.
  • Thermal Management: Enhanced thermal performance is ensured through its Power Block package, which aids in heat dissipation for improved reliability.
  • Compact Footprint: The CSD18543Q3AT comes in a small 3.3mm x 3.3mm SON package, which allows for space-saving designs in compact electronic systems.
  • Fast Switching Speed: It is optimized for fast switching, which is ideal for high-frequency power switching applications.

Applications

This versatile MOSFET can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Battery management systems
  • Load switches

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality control processes. The CSD18543Q3AT is no exception, undergoing stringent checks to ensure it meets the high standards expected of TI components. With its robust construction and advanced manufacturing techniques, this MOSFET is designed for long-term reliability even in the most demanding conditions.

Environmental Compliance

Committed to environmental stewardship, Texas Instruments ensures that the CSD18543Q3AT complies with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,010 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess