EN
  • EN
  • DE
  • IT

CSD22204W

Part No CSD22204W
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 8V 5A 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 8 V
Current - Continuous Drain (Id) @ 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 9.9mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id 950mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs 24.6 nC @ 4.5 V
Vgs (Max) -6V
Input Capacitance (Ciss) (Max) @ Vds 1130 pF @ 4 V
Power Dissipation (Max) 1.7W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 9-DSBGA
Package / Case 9-UFBGA, DSBGA
Base Product Number CSD22204
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580856-CSD22204W
Ultra Librarian 3D Model Ultra Librarian CSD22204W CAD Model

Description

The CSD22204W is a high-performance, N-channel NexFET™ power MOSFET designed by Texas Instruments. This product stands out due to its ultra-low on-resistance and low gate charge, making it highly efficient for a variety of applications. It is particularly well-suited for applications that require optimal power density and energy efficiency.

Key Features

  • Low On-Resistance: The CSD22204W boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency.
  • Advanced NexFET™ Technology: Utilizing Texas Instruments' cutting-edge NexFET™ technology, this MOSFET delivers superior performance in a compact form factor.
  • High Continuous Drain Current: This device supports a high continuous drain current, providing robust power handling capabilities for demanding environments.
  • Low Thermal Resistance: With its low thermal resistance, the CSD22204W effectively dissipates heat, ensuring stable operation even under high current conditions.
  • RoHS Compliant: The product is fully RoHS compliant, adhering to environmental standards and regulations for electronic components.

Applications

The versatility of the CSD22204W makes it an ideal choice for a wide range of applications. Some of the most common uses include:

  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Power Supply Circuits
  • Motor Control Modules

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 12 V Continuous Drain Current (I<sub>D) 54 A On-Resistance (R<sub>DS(on)) 1.7 mΩ Gate Charge (Q<sub>g) 8.9 nC

For designers and engineers looking to integrate a high-efficiency power MOSFET into their systems, the CSD22204W from Texas Instruments is an exceptional choice that delivers both performance and reliability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3976 $51.6880
310+ $0.3263 $101.1530
475+ $0.3161 $150.1475
655+ $0.3059 $200.3645
850+ $0.2957 $251.3450
1,135+ $0.2651 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess