EN
  • EN
  • DE
  • IT

CSD25401Q3

Part No CSD25401Q3
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 60A 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 14A (Ta), 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 12.3nC @ 4.5V
Max Input Capacitance 1400pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.8W (Ta)
Maximum Rds On at Id,Vgs 11.7 mOhm @ 10A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (3.3x3.3)
Dimension 8-PowerTDFN
Win Source Part Number 098939-CSD25401Q3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CSD25401Q3 CAD Model

Description

CSD25401Q3 Description

The CSD25401Q3 is crafted for high-efficiency applications, targeting a wide scope of electronic projects. It promises low power consumption, thereby enhancing the overall energy savings of devices it powers.

Features and Benefits

  • Excellent energy efficiency
  • High reliability in dynamic environments
  • Reduced total capacitance
  • Robust and versatile design

Applications

  • Eco-friendly power solutions
  • Highly efficient server farms
  • Power supply architecture
  • Integrated power solutions

The CSD25401Q3 combines energy efficiency with consistent reliability, making it a critical component for next-gen technology solutions.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7924 $59.4300
155+ $0.7422 $115.0410
235+ $0.7171 $168.5185
340+ $0.6671 $226.8140
440+ $0.6420 $282.4800
545+ $0.6169 $336.2105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499,925 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess