EN
  • EN
  • DE

CSD85301Q2T

Part No CSD85301Q2T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 5A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 5V Drive
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 5A
Rds On (Maximum) @ Id, Vgs 27 mOhm @ 5A, 4.5V
Vgs(th) (Maximum) @ Id 1.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 5.4nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 469pF @ 10V
Power - Max 2.3W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (2x2)
Win Source Part Number 771891-CSD85301Q2T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD85301Q2T CAD Model

Description

Product Overview: Texas Instruments CSD85301Q2T

The CSD85301Q2T is a high-performance, dual N-Channel NexFET™ power MOSFET from Texas Instruments designed to deliver efficient power management and conversion. This compact, integrated device is engineered to meet the demanding requirements of a wide range of applications, including consumer electronics, computing, and industrial systems.

Key Features

  • Ultra-Low On-Resistance: The MOSFET features ultra-low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency.
  • Advanced Power Block Package: It comes in a 2mm x 2mm SON package, which is optimized for a small footprint, low profile, and low thermal resistance.
  • High Continuous Drain Current: The device supports a high continuous drain current (I<sub>D), making it suitable for high-power applications.
  • High Switching Frequency: With its capability for high switching frequencies, the CSD85301Q2T is ideal for applications requiring fast switching performance.
  • Halogen-Free: The MOSFET is designed to be eco-friendly, with a halogen-free construction that meets environmental standards.

Applications

  • DC/DC Converters
  • Power Management for CPUs, GPUs, and Memory
  • Motor Drives and Controllers
  • Battery Powered Systems
  • Load Switches
  • Synchronous Buck Converters

Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 16A On-Resistance (R<sub>DS(on)) 8.9 mΩ Power Dissipation (P<sub>D) 2.4W

The CSD85301Q2T from Texas Instruments represents a state-of-the-art solution for designers looking to optimize power efficiency and performance in their next-generation electronic products. With its robust feature set and compact form factor, this power MOSFET stands out as a superior choice for a multitude of power management tasks.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,120 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess