EN
  • EN
  • DE

CSD87333Q3DT

Part No CSD87333Q3DT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 15A 8SON / High Frequency Synchronous Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate, 5V Drive
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 15A
Rds On (Maximum) @ Id, Vgs 14.3 mOhm @ 4A, 8V
Vgs(th) (Maximum) @ Id 1.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 4.6nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 662pF @ 15V
Power - Max 6W
Operating Temperature Range 125°C (TJ)
Mounting SMD
Package 8-PowerTDFN
Manufacturer Package 8-VSON (3.3x3.3)
Win Source Part Number 771893-CSD87333Q3DT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD87333Q3D
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD87333Q3DT CAD Model

Description

The CSD87333Q3DT from Texas Instruments is a state-of-the-art, high-performance, synchronous buck NexFET™ power block that is highly optimized for multi-phase, high-density power supply systems. This advanced component is designed to deliver exceptional power efficiency and is suitable for a wide range of applications, including computing, networking, and consumer electronics that demand reliable and efficient power management solutions.

With its compact and integrated design, the CSD87333Q3DT combines two power MOSFETs in a single package, which not only simplifies the design and layout of the power circuitry but also improves thermal performance and reduces the solution footprint. The product features an industry-leading low on-resistance (RDS(on)) that significantly reduces conduction losses, enhancing system efficiency and performance under heavy load conditions.

Key Features:

  • High-Efficiency Power Block: The CSD87333Q3DT offers an optimal combination of fast switching, low on-resistance, and reduced parasitic inductance, making it highly efficient for synchronous buck applications.
  • Integrated Design: By integrating high-side and low-side MOSFETs into a single package, the device minimizes inductance and simplifies the PCB layout, leading to better electrical and thermal performance.
  • Advanced Packaging: Utilizing Texas Instruments' SON 3.3mm x 3.3mm package with PowerPAD™ technology, the CSD87333Q3DT ensures excellent thermal dissipation and a compact footprint.
  • Optimized for Multi-Phase Designs: The power block is suitable for use in multi-phase power supplies, providing the ability to scale power delivery for high current applications.

Applications:

  • High-performance computing and servers
  • Networking equipment such as routers and switches
  • Graphics cards and gaming consoles
  • Point-of-load (POL) power supplies
  • Other high-density power systems

The CSD87333Q3DT is part of Texas Instruments' extensive portfolio of power management solutions that are engineered to meet the demands of modern electronic systems. With its robust design and high efficiency, this power block is an excellent choice for designers looking to optimize their power supply designs for performance and space constraints.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2078 $54.3510
105+ $0.9911 $104.0655
160+ $0.9601 $153.6160
220+ $0.9291 $204.4020
280+ $0.8982 $251.4960
375+ $0.8052 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess