EN
  • EN
  • DE

CSD88539NDT

Part No CSD88539NDT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 15A 8SOIC / Mosfet Array 2 N-Channel (Dual) 60V 15A 2.1W Surface Mount 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 15A
Rds On (Max) @ Id, Vgs 28mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 3.6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 9.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 741pF @ 30V
Power - Max 2.1W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CSD88539
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 296-37796-2,296-37796-1,296-37796-6
Standard Package 250
Win Source Part Number 1006355-CSD88539NDT
Ultra Librarian 3D Model Ultra Librarian CSD88539NDT CAD Model

Description

Introducing the CSD88539NDT NexFET™ Power Block from Texas Instruments

The CSD88539NDT is a state-of-the-art NexFET™ power block designed and manufactured by Texas Instruments (TI), a global semiconductor company that designs and manufactures analog ICs and embedded processors. This highly efficient, dual N-channel device is an exemplary solution for power management applications.

Key Features:

  • Low On-Resistance: The CSD88539NDT boasts an exceptionally low on-resistance (RDS(on)), which results in minimal conduction losses and enhances overall efficiency.
  • High-Density Power: With its compact footprint, this power block is optimized for space-constrained applications, delivering high-density power without compromising on performance.
  • Advanced Packaging: Utilizing TI's state-of-the-art packaging technology, the device ensures excellent thermal performance and a reduced inductance, which is critical for fast-switching applications.
  • Integrated Dual MOSFETs: The integration of two MOSFETs in a single package simplifies design and reduces board space, making it ideal for synchronous buck applications.

Applications:

The CSD88539NDT is versatile and can be used in a variety of applications, including:

  • DC/DC conversion in computing and servers
  • Telecommunication power systems
  • Power supplies for CPUs and GPUs
  • Point-of-Load (POL) modules
  • High-density power modules

Technical Specifications:

  • Continuous Drain Current (ID): 40 A
  • Pulse Drain Current (IDM): 160 A
  • Power Stage VDS: 25 V
  • Operating Temperature Range: -55°C to 150°C

Quality and Reliability:

TI is committed to delivering high-quality products. The CSD88539NDT is rigorously tested to meet TI's stringent quality standards, ensuring reliability and performance in demanding environments.

Design Support:

To aid in the design process, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools. Customers can also access TI's expert support team for any technical assistance required.

With its robust feature set and TI's renowned support, the CSD88539NDT NexFET™ Power Block is an excellent choice for designers looking to improve power efficiency and density in their next-generation electronic systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3717 $50.1795
290+ $0.3482 $100.9780
450+ $0.3365 $151.4250
640+ $0.3129 $200.2560
835+ $0.3012 $251.5020
1,040+ $0.2894 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,570 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess