EN
  • EN
  • DE

CSD95378BQ5MT

Part No CSD95378BQ5MT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SYNC BUCK NEXFET 12LSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Synchronous Buck Converters
Load Type Inductive
Technology Power MOSFET
Channel Output Current 60A
Current - Peak Output 90A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 4.5 V to 16 V
Temperature Range - Operating -55°C to 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 12-LSON (5x6)
Win Source Part Number 1030700-CSD95378BQ5MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD95378BQ5MT CAD Model

Description

The CSD95378BQ5MT is a high-performance, synchronous buck NexFET™ power block from Texas Instruments designed to deliver exceptional power efficiency and density for a wide range of applications. This advanced power solution integrates two power MOSFETs in an optimized package that simplifies design and enhances thermal performance.

Key Features

  • High Efficiency: The CSD95378BQ5MT boasts an impressive efficiency profile, which minimizes energy loss and heat generation, thereby enhancing system reliability and performance.
  • Compact Footprint: With its small 5 mm x 6 mm outline, this power block can fit into tight spaces, making it ideal for space-constrained applications.
  • Integrated Power Stages: The integration of high- and low-side MOSFETs simplifies design and reduces component count, contributing to a more compact and efficient power management system.
  • Advanced Packaging: The SON 5x6 package with Power Clip technology allows for excellent thermal performance and low inductance, which is critical for high-frequency switching applications.
  • Optimized Switching: The device is optimized for 5V gate drive applications, providing an excellent balance between switching and conduction losses.

Applications

The CSD95378BQ5MT is versatile and can be used in a variety of applications, including:

  • Point of Load (POL) solutions
  • Networking and telecommunication equipment
  • Computing and servers
  • Gaming consoles
  • High-density power supplies

Design Resources

Texas Instruments provides extensive support for designers using the CSD95378BQ5MT, including reference designs, simulation models, and technical documentation to facilitate rapid design-in and development.

Conclusion

With its combination of high efficiency, compact size, and thermal performance, the CSD95378BQ5MT from Texas Instruments represents a state-of-the-art solution for modern power management challenges. Whether for POL applications, networking, or high-performance computing, this power block is engineered to meet the stringent requirements of today's electronic systems.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8168 $52.3512
21+ $4.7728 $100.2288
33+ $4.6237 $152.5821
45+ $4.4745 $201.3525
58+ $4.3254 $250.8732
78+ $3.8779 $302.4762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess