EN
  • EN
  • DE

DAC81404RHBT

Part No DAC81404RHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series DAC81404
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 4
Settling Time 1.2ms
Output Type Voltage - Buffered
Differential Output Yes
Data Interface Serial, SPI
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 41.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±1LSB (Max), ±2LSB (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting SMD (SMT)
Base Product Number DAC81404
Other Names 296-DAC81404RHBTTR,296-DAC81404RHBTDKR,296-DAC81404RHBTCT
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265192-DAC81404RHBT
Ultra Librarian 3D Model Ultra Librarian DAC81404RHBT CAD Model

Description

Texas Instruments DAC81404RHBT Digital-to-Analog Converter

The DAC81404RHBT is a high-performance, quad-channel digital-to-analog converter (DAC) developed by Texas Instruments. With its precision and flexibility, it is an ideal solution for a wide range of applications, including industrial automation, test and measurement systems, and programmable logic controllers.

This cutting-edge component features a 16-bit resolution which provides fine-grain output voltage control, enabling highly accurate signal generation. Each of the four DAC channels can be individually programmed, offering the user maximum control over the output signals. The DAC81404RHBT operates over a wide supply range of ±10.8V to ±16.5V or +10.8V to +16.5V, thus providing a versatile solution for various system requirements.

One of the key advantages of the DAC81404RHBT is its integrated precision reference with low temperature drift, ensuring stable and reliable performance across a broad range of operating conditions. This internal reference minimizes the need for external components, thus reducing system complexity and saving board space. Furthermore, the device features a high-strength output buffer capable of driving heavy loads, making it suitable for direct control of the actuator or other high-power devices.

The DAC81404RHBT is designed with a flexible interface that supports standard SPI, QSPI, MICROWIRE, and DSP interface modes, ensuring easy integration into existing digital systems. The package is also optimized for thermal performance and reduced power consumption, which is critical for power-sensitive applications.

For enhanced reliability, the DAC81404RHBT includes a Power-On Reset (POR) circuit that ensures the DAC output powers up at zero scale or midscale, and it remains there until a valid write takes place. This feature prevents any unintended signals upon power-up, contributing to the safe operation of the end application.

Enclosed in a compact 32-VQFN package, the DAC81404RHBT combines advanced features and robust design, making it an excellent choice for designers looking for a high-quality, multi-channel DAC solution. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of this component into various projects.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8387 $69.8387
2+ $57.3036 $114.6072
3+ $55.5128 $166.5384
4+ $53.7221 $214.8884
5+ $51.9314 $259.6570
7+ $46.5592 $325.9144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess