EN
  • EN
  • DE

DM383AAAR21F

Part No DM383AAAR21F
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 609FCBGA / DM383 DAVINCI DIGITAL MEDIA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM38x DaVinci Video SOC
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, I2C, McASP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate 1GHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting SMD
Package 609-LFBGA, FCBGA
Manufacturer Package 609-FCBGA (16x16)
Win Source Part Number 772747-DM383AAAR21F
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name DM383AAA
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM383AAAR21F CAD Model

Description

The Texas Instruments DM383AAAR21F is a high-performance, precision integrated circuit designed to cater to a wide array of applications, including industrial, automotive, and communication systems. This product is a testament to Texas Instruments' commitment to providing innovative solutions that combine efficiency, reliability, and advanced technology.

Key Features

  • High Accuracy: The DM383AAAR21F provides exceptional measurement accuracy, making it ideal for critical applications where precise data is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power, reducing the overall energy consumption of the system.
  • Durability: Built to withstand harsh environments, the DM383AAAR21F maintains its performance standards even under extreme temperatures and conditions.
  • Easy Integration: Thanks to its compact form factor and standardized pin configuration, this product can be easily integrated into various circuit designs without the need for significant modifications.

Applications

  • Automotive systems
  • Industrial automation
  • Communication equipment
  • Power management solutions
  • Consumer electronics

The DM383AAAR21F is part of Texas Instruments' extensive portfolio of semiconductor products that are known for their quality and performance. It is a reliable choice for designers and engineers looking to enhance the functionality of their projects while maintaining cost-effectiveness and operational efficiency.

Technical Specifications

For detailed technical specifications, interested parties are encouraged to refer to the official Texas Instruments datasheets and product guides. These documents provide in-depth information on electrical characteristics, pin configurations, recommended operating conditions, and more, ensuring that the DM383AAAR21F can be utilized to its fullest potential within a system.

By choosing the Texas Instruments DM383AAAR21F for your project, you are selecting a product that stands for quality, performance, and reliability, backed by one of the leading names in the semiconductor industry.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess