EN
  • EN
  • DE

DRV5053PAQLPGM

Part No DRV5053PAQLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Hall Effect Sensor Single Axis TO-92-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92-3
Family Name DRV5053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41083-6, 296-41083-6INACTIVE, -296-41083-1-ND, 296-41083-2-ND, 296-41083-6-ND, 296-41083-2, 296-41083-1, 296-41083-3
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917247-DRV5053PAQLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5053PAQLPGM CAD Model

Description

Introducing the DRV5053PAQLPGM Hall Effect Sensor from Texas Instruments

The DRV5053PAQLPGM is a high-performance, analog-bipolar Hall effect sensor designed by Texas Instruments for a wide range of applications. This versatile sensor is ideal for industrial, automotive, and consumer electronics where precise position sensing is critical.

Constructed with Texas Instruments' cutting-edge technology, the DRV5053 offers a linear voltage output that is directly proportional to the magnetic flux density. This allows for accurate and reliable measurements of magnetic fields with a sensitivity that can be tailored to specific requirements. The device operates from a supply voltage ranging from 2.7V to 38V, making it suitable for battery-powered applications as well as those requiring higher voltages.

Key Features:

  • Linear Output: The sensor provides an analog output that varies linearly with the magnetic flux density, enabling precise and continuous tracking of magnetic field changes.
  • Wide Voltage Range: With an operating range of 2.7V to 38V, the DRV5053 is versatile enough to suit various power supply requirements.
  • Temperature Range: Designed to perform in diverse environments, the sensor operates over a temperature range of -40°C to 125°C.
  • High Sensitivity: The DRV5053 is available in multiple sensitivity options, allowing designers to choose the perfect variant for their application needs.
  • Robust Design: The device is offered in a SOT-23 package, known for its small footprint and high durability, making it suitable for space-constrained applications.

The DRV5053PAQLPGM is also designed with simplicity in mind, requiring no external components for operation. Its open-drain output can easily interface with microcontrollers or other circuitry, and the device's built-in temperature compensation ensures stable operation over its entire temperature range.

Whether you're developing applications for position sensing, speed detection, or proximity switching, the DRV5053PAQLPGM from Texas Instruments provides a reliable and efficient solution. Its robust design and high-performance capabilities make it an excellent choice for engineers and designers looking to enhance their systems with accurate magnetic sensing functionality.

For more information, datasheets, and support, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to $3.2640
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4015 $56.0600
90+ $1.1500 $103.5000
135+ $1.1141 $150.4035
190+ $1.0781 $204.8390
240+ $1.0422 $250.1280
325+ $0.9344 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,081 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess