EN
  • EN
  • DE

DS25CP104TSQ/NOPB

Part No DS25CP104TSQ/NOPB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name 25CP104
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS25CP104TSQ/NOPBCT, DS25CP104TSQCT-ND, DS25CP104TSQ/NOPBTR, DS25CP104TSQDKR-ND, DS25CP104TSQ/NOPBDKR, DS25CP104TSQTR, DS25CP104TSQTR-ND, DS25CP104TSQNOPB, DS25CP104TSQDKR, DS25CP104TSQCT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917416-DS25CP104TSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS25CP104TSQ/NOPB CAD Model

Description

Product Overview: DS25CP104TSQ/NOPB

The DS25CP104TSQ/NOPB is a high-performance, low-power quad channel 3.125 Gbps differential signal crosspoint switch designed by Texas Instruments. This component is an ideal solution for various signal routing and switching needs in high-speed data systems. The device is part of the LVDS (Low Voltage Differential Signaling) family and is designed to operate with a single 3.3V supply, making it suitable for a wide range of industrial and commercial applications.

Key Features

  • High Data Bandwidth: With a maximum data rate of 3.125 Gbps per channel, the DS25CP104TSQ/NOPB can handle high-speed data transmission with ease, making it perfect for applications such as backplane switching, video signal routing, and high-speed serial data communication.
  • Low Power Consumption: The device is optimized for low power operation, which helps in reducing the overall power consumption of the system and is particularly beneficial for power-sensitive applications.
  • LVDS Interface: The use of LVDS technology ensures low noise, high-speed data transfer, and reduced electromagnetic interference (EMI), which is crucial for maintaining signal integrity in noisy environments.
  • Flexible Operation: The DS25CP104TSQ/NOPB supports various signaling standards and is capable of broadcasting, multicasting, and unicasting signals across its four channels, providing design flexibility.

Applications

This crosspoint switch is versatile and can be used in a variety of applications, including:

  • Telecommunications Equipment
  • Data Communication Devices
  • Professional Video Equipment
  • Network Routers and Switches
  • High-speed Data Acquisition Systems
  • Test and Measurement Equipment

Reliability and Quality

The DS25CP104TSQ/NOPB is designed to meet the high reliability and quality standards expected from Texas Instruments products. It is available in a lead-free, environmentally friendly 40 WQFN package, which ensures a minimal footprint on the PCB and is compliant with RoHS standards. The device also features built-in hot plug protection, which helps to safeguard against damage caused by plugging and unplugging while the power is applied.

With its combination of high-speed performance, flexibility, and low power consumption, the DS25CP104TSQ/NOPB from Texas Instruments is a compelling choice for designers looking to optimize their high-speed signal routing applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess