EN
  • EN
  • DE

DS36C280TMX

Part No DS36C280TMX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half RS422, RS485 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DS36C280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869584-DS36C280TMX
Ultra Librarian 3D Model Ultra Librarian DS36C280TMX CAD Model

Description

The DS36C280TMX from Texas Instruments is a highly sophisticated and reliable transceiver module designed for use in industrial and telecommunications applications. This transceiver is part of the Texas Instruments’ family of products that focus on signal conditioning solutions, providing robust communication capabilities in harsh environments.

Key Features

  • Interface Type: The DS36C280TMX utilizes an RS-485/RS-422 interface, ensuring compatibility with a wide range of industrial communication standards.
  • High Speed: It supports data rates up to 20 Mbps, allowing for rapid data transmission essential in modern industrial systems.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, it can withstand extreme conditions, making it ideal for outdoor or temperature-sensitive applications.
  • Robust ESD Protection: The device features electrostatic discharge (ESD) protection exceeding 16 kV HBM (Human Body Model), safeguarding the integrity of data in electrically noisy environments.
  • Low Power Consumption: Its design emphasizes power efficiency, which is crucial for embedded systems and applications where power conservation is a priority.
  • Bus-Pin Fault Protection: The transceiver can tolerate up to ±18V on the bus pins, providing additional reliability and resilience to electrical faults.

Applications

The DS36C280TMX is ideally suited for a range of applications, including:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Telecommunication systems
  • Automotive infotainment and diagnostics

Package and Availability

This transceiver comes in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. The part number DS36C280TMX refers specifically to the tape and reel packaging option, which facilitates automated assembly processes for high-volume production.

Conclusion

With its robust feature set, the DS36C280TMX from Texas Instruments stands out as a premier choice for designers looking to implement reliable and efficient communication in their industrial or telecommunications projects. Its resilience to harsh conditions, coupled with high-speed data transfer capabilities, ensures that it will continue to be a go-to component in the design of advanced systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess