EN
  • EN
  • DE

EVK-DS40MB200

Part No EVK-DS40MB200
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION DS40MB200 / DS40MB200 2:1 Multiplexer Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Utilized IC / Part DS40MB200
Supplied Contents Board(s)
Base Product Number DS40MB200
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 9030.90.6600
Win Source Part Number 1342385-EVK-DS40MB200
Ultra Librarian 3D Model Ultra Librarian EVK-DS40MB200 CAD Model

Description

The EVK-DS40MB200 is a high-performance evaluation kit from Texas Instruments, designed to demonstrate the capabilities of the DS40MB200 dual 4.0 Gbps Multipoint Low Voltage Differential Signaling (M-LVDS) repeater. This evaluation kit is an essential tool for engineers and designers looking to explore the features and performance of this advanced signal conditioning device in their high-speed communication systems.

Key Features

  • High-Speed Performance: The DS40MB200 supports data rates up to 4.0 Gbps, making it ideal for applications that require fast data transfer rates, such as backplane and cable interconnects in telecom and datacom infrastructure.
  • Dual Bidirectional Channels: With two bidirectional channels, the repeater can simultaneously transmit and receive data, providing flexibility and efficiency in system design.
  • Signal Conditioning: The device includes advanced features such as input equalization, output de-emphasis, and programmable settings to optimize performance over various physical media.
  • Low Power Consumption: Designed with power efficiency in mind, the DS40MB200 operates with a low power consumption, which is critical for high-density system designs.
  • Robust Protection: The evaluation kit includes electrostatic discharge (ESD) protection and is designed to withstand harsh industrial environments, ensuring reliable operation.

Applications

The EVK-DS40MB200 is suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Data communications and networking
  • Industrial control systems
  • Video surveillance systems
  • High-speed data acquisition

What's Included

The EVK-DS40MB200 evaluation kit includes:

  • DS40MB200 evaluation board
  • Comprehensive documentation
  • Reference design and layout guidelines
  • Technical support and access to online resources

With the EVK-DS40MB200, engineers can quickly and effectively validate the DS40MB200's performance, simplifying the design process and accelerating time-to-market for their high-speed communication products.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess