EN
  • EN
  • DE

INA125U/2K5

Part No INA125U/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Instrumentation Amplifier Circuit - 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name INA125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA125U/2K5E4-ND, 296-INA125U/2K5CT, 296-INA125U/2K5TR, INA125U/2K5-NDR, 296-INA125U/2K5DKR, INA125U/2K5-ND, INA125U/2K5E4
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921168-INA125U/2K5
Ultra Librarian 3D Model Ultra Librarian INA125U/2K5 CAD Model

Description

The INA125U/2K5 is a precision instrumentation amplifier with a versatile precision voltage reference integrated into a single package. Manufactured by Texas Instruments, this device is designed to offer a comprehensive solution for signal conditioning in a wide array of applications, including medical equipment, industrial process controls, and sensor amplification.

Key Features

  • Integrated Precision Voltage Reference: The INA125U/2K5 includes a 10V precision voltage reference which can be adjusted from 4.5V to 10V using external resistors, offering flexibility for various applications.
  • Low Offset Voltage: The amplifier exhibits a low offset voltage, which is crucial for maintaining signal integrity and accuracy in measurement applications.
  • High Accuracy: With a high common-mode rejection ratio (CMRR) and a low offset drift, the INA125U/2K5 ensures high accuracy in signal amplification, making it suitable for precision applications.
  • Configurable Gain: The gain can be easily configured with a single external resistor, providing design adaptability for different use cases.
  • Single or Dual Power Supply Operation: The device can operate from a single power supply (+5V to +36V) or dual supplies (±2.5V to ±18V), adding to its versatility.

Applications

  • Strain Gauges and Load Cells
  • Transducer Amplifiers
  • Industrial Weighing Systems
  • Medical Instrumentation
  • Temperature Measurement

Package and Quality

The INA125U/2K5 is offered in a surface-mount, SOIC-16 package, which is suitable for compact designs. It is also available in a through-hole, PDIP-16 package. As with all Texas Instruments products, this instrumentation amplifier is designed to meet high-quality standards, ensuring reliability and performance for critical applications.

Support and Resources

Developers can access a wide range of resources provided by Texas Instruments, including datasheets, application notes, and design tools to facilitate the integration of the INA125U/2K5 into their projects. Technical support is also available through the Texas Instruments community and customer support channels.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6378 $53.1024
19+ $5.4464 $103.4816
29+ $5.2762 $153.0098
40+ $5.1060 $204.2400
51+ $4.9358 $251.7258
68+ $4.4252 $300.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,942 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess