EN
  • EN
  • DE

INA301A2IDGKR

Part No INA301A2IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 8VSSOP / Current Monitor Regulator High/Low-Side 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method High/Low-Side
Voltage - Input 0V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number INA301
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847951-INA301A2IDGKR
Ultra Librarian 3D Model Ultra Librarian INA301A2IDGKR CAD Model

Description

Product Overview: INA301A2IDGKR from Texas Instruments

The INA301A2IDGKR is a precision voltage-output, current-sensing amplifier from Texas Instruments designed to provide a highly accurate, easy-to-use solution for current measurement in a variety of applications. This device incorporates a current-sensing amplifier and a comparator into a single integrated circuit, which simplifies design and improves system reliability.

Featuring a common-mode voltage range from -0.2V to +26V, the INA301A2IDGKR is suitable for both low-side and high-side current sensing. Its wide input common-mode voltage range, coupled with a high accuracy of 1% over the temperature range, makes it an ideal choice for motor control, power management, and overcurrent protection applications.

The device offers a fixed gain of 20 V/V, which provides a precise voltage output directly proportional to the sensed differential voltage across the current-sensing resistor. This allows for easy interfacing with analog-to-digital converters (ADCs) or direct connection to microcontrollers for further processing.

Additionally, the INA301A2IDGKR includes an integrated comparator with an adjustable threshold, enabling overcurrent protection features. This functionality allows for quick system response to overcurrent conditions, helping to prevent damage to sensitive components. The threshold voltage can be set using an external reference voltage, providing flexibility for different current limit settings.

Designed with a wide supply voltage range of 2.7V to 5.5V, this device is versatile for both portable and fixed supply applications. The low quiescent current of 700 µA (typical) helps to maintain energy efficiency, which is particularly beneficial in battery-powered systems.

Available in an 8-pin VSSOP package, the INA301A2IDGKR is compact and suitable for space-constrained applications. It also features a fast response time, making it capable of detecting overcurrent conditions quickly and reliably.

In summary, the INA301A2IDGKR from Texas Instruments is a robust and precise solution for current measurement and overcurrent protection. Its integration of a current-sensing amplifier and comparator, along with its ease of use and high accuracy, make it a valuable component for a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7537 $52.3203
45+ $2.2595 $101.6775
69+ $2.1889 $151.0341
95+ $2.1183 $201.2385
123+ $2.0477 $251.8671
164+ $1.8358 $301.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,890 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess