The LF444CM/NOPB is a high-performance quad operational amplifier from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Inputs: JFET (Junction Field Effect Transistors)
- Benefit: High input impedance and low input bias currents
- Supply Voltage Range: 3V to 30V
- Slew Rate: 13 V/µs
- Feature: Low total harmonic distortion
- Operational Amplifiers: Four independent high-gain frequency-compensated operational amplifiers
- Operating Condition: Designed to operate from a single supply over a wide range of voltages
- Package: Standard 14-lead PDIP (Plastic Dual-In-Line Package) and 14-lead SOIC (Small Outline Integrated Circuit) package
- Compliance: RoHS (Restriction of Hazardous Substances) standards