EN
  • EN
  • DE

LM1086IS-1.8

Part No LM1086IS-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Low Dropout Positive Regulators | IC REG LIN 1.8V 1.5A DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 27V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 1.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM1086
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1196661-LM1086IS-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1086IS-1.8 CAD Model

Description

The LM1086IS-1.8 is a highly reliable, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of delivering a stable 1.8 volts output with a maximum current of 1.5A. It is an ideal choice for a wide range of applications, including but not limited to, personal computers, embedded systems, and other electronics requiring a stable power supply.

Key Features

  • Output Voltage: The LM1086IS-1.8 provides a precise 1.8V output, which is crucial for powering sensitive electronic components that require a stable voltage for optimal operation.
  • Current Capacity: With the ability to deliver up to 1.5A of output current, it can easily support a variety of moderate to high-power applications.
  • Low Dropout: The low dropout voltage of the LM1086IS-1.8 minimizes power loss and improves efficiency, making it an energy-saving solution for your power supply needs.
  • Thermal Protection: The device includes built-in thermal shutdown features that protect the regulator and your electronic components from damage due to excessive heat.
  • Current Limiting: In-built current limiting safeguards the device and the load from overcurrent conditions, enhancing system reliability.
  • Package: The LM1086IS-1.8 comes in a TO-263 package, which is known for its robustness and ability to dissipate heat effectively, ensuring stable performance even under full-load conditions.

Applications

The versatility of the LM1086IS-1.8 makes it suitable for a diverse range of applications. It is commonly used in:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post-regulation for switching supplies
  • Low-voltage logic supplies
  • Computer add-on cards

Conclusion

Overall, the LM1086IS-1.8 voltage regulator from Texas Instruments stands out for its reliability, efficiency, and versatility. Whether you're designing a new system or replacing a component in an existing setup, this regulator is a solid choice that promises to deliver consistent performance and protect your electronic investments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1374 $50.1984
39+ $2.5743 $100.3977
61+ $2.4938 $152.1218
83+ $2.4134 $200.3122
108+ $2.3329 $251.9532
144+ $2.0916 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess