EN
  • EN
  • DE
  • IT

LM25037MT/NOPB

Part No LM25037MT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM25037/LM25037-Q1 Dual-Mode PWM Controller With Alternating Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage 5.5 V ~ 75 V
Frequency - Switching 200kHz ~ 515kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Dead Time Control, Enable, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1197241-LM25037MT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM25037
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM25037MT/NOPB CAD Model

Description

The LM25037MT/NOPB is a high-performance, step-down switching regulator designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is engineered to meet the rigorous demands of today's energy-efficient, compact electronic devices. With its ability to convert a higher input voltage into a lower output voltage with exceptional efficiency and precision, the LM25037MT/NOPB is an ideal choice for a wide range of applications.

Key Features

  • Input Voltage Range: The LM25037MT/NOPB operates with an input voltage range from 4.5V to 42V, making it versatile for various power supply configurations.
  • Output Voltage: The output voltage is adjustable and can provide a range that caters to the needs of the application.
  • High Efficiency: With its integrated synchronous rectification and advanced control circuitry, the device achieves high efficiency levels, reducing energy loss and heat generation.
  • Current Mode Control: Current mode control provides improved transient response and simplified loop compensation.
  • Protection Features: The LM25037MT/NOPB is equipped with a suite of protection features, including thermal shutdown, under-voltage lockout, and over-current protection, ensuring safe and reliable operation.
  • Thermal Performance: The device is available in a thermally enhanced 16-pin TSSOP package, which aids in heat dissipation for better performance under high load conditions.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Applications

With its robust set of features, the LM25037MT/NOPB is suitable for a diverse array of applications. It is an excellent choice for powering complex digital systems such as embedded processors, FPGAs, and microcontrollers. Additionally, it can be used in industrial power supplies, automotive systems, telecommunications equipment, and network infrastructure. Its efficiency and reliability make it a preferred solution for designers looking to optimize power consumption and performance in their products.

Conclusion

In conclusion, the LM25037MT/NOPB from Texas Instruments stands out as a high-efficiency, feature-rich switching regulator that addresses the needs of modern electronic systems. Its versatility, coupled with its comprehensive protection features, makes it a prime choice for engineers and designers seeking to enhance the performance and longevity of their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Lowest to $1.6442
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0193
Maxim Integrated
IC CPU CONTROLLER DUAL QFN / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x5)
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Lowest to $12.7903
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK/SEPIC 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $28.3390
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess