EN
  • EN
  • DE

LM25066APSQ/NOPB

Part No LM25066APSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description System Power Management and Protection IC | IC CTLR PM HOTSWAP 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Base Station-Networking Line Cards, Servers
Supply Current 5.8mA
Supply Voltage (V) 2.9V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Family Part Number LM25066
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1197248-LM25066APSQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25066APSQ/NOPB CAD Model

Description

The LM25066APSQ/NOPB is a highly integrated data center power management system from Texas Instruments. This advanced product combines a precision power monitoring system with a hot-swap controller to provide comprehensive power supply control and monitoring for high-performance computing and storage systems.

Key Features

  • Integrated Power Monitoring: The LM25066APSQ/NOPB offers real-time power monitoring, which measures both the input voltage and current to provide power consumption data. This allows system administrators to effectively manage and optimize power usage.
  • Hot-Swap Controller: The device features a built-in hot-swap controller that ensures safe insertion and removal of circuit cards from live backplanes, minimizing the risk of damage to the card or backplane.
  • Accurate Current Measurement: It utilizes a proprietary current sensing technique that achieves excellent accuracy over a wide range of load currents.
  • Programmable Power Limit: Users can set a power limit to prevent system overloads, which is essential for maintaining the reliability and stability of high-performance computing systems.
  • Highly Configurable: The LM25066APSQ/NOPB is configurable via an SMBus interface, which allows for easy integration into system management architectures.
  • Protection Features: The device includes a range of protection features, such as overvoltage, undervoltage, and overtemperature protection, enhancing the overall system safety.

Applications

The LM25066APSQ/NOPB is ideal for a variety of applications, particularly in the realm of data center power management. It is suitable for use in blade servers, storage systems, and other high-availability systems where precise power control and monitoring are crucial.

Quality and Reliability

As with all Texas Instruments products, the LM25066APSQ/NOPB is designed to meet high standards of quality and reliability. The device is offered in a 24-lead LLP package and is characterized for operation over an ambient temperature range of -40°C to 125°C, ensuring performance in a wide range of environments.

Environmental Compliance

The LM25066APSQ/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Its NOPB (No Lead (Pb)) designation indicates that it is manufactured without the use of hazardous lead, making it a more environmentally friendly choice for electronic systems.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4487 $54.4870
23+ $4.4708 $102.8284
35+ $4.3311 $151.5885
48+ $4.1914 $201.1872
62+ $4.0516 $251.1992
83+ $3.6325 $301.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess