EN
  • EN
  • DE

LM27964SQX-A

Part No LM27964SQX-A
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description White LED Driver System with I2C Compatible Brightness Control | IC LED DRIVER RGLTR DIM 24WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 2V ~ 4V
Current - Output / Channel 30mA, 80mA
Frequency 700kHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Family Part Number LM27964
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198030-LM27964SQX-A
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM27964SQX-A CAD Model

Description

The LM27964SQX-A is a high-performance, compact, integrated solution designed by Texas Instruments (TI) for driving and managing LED arrays in various lighting applications. This versatile chip is specifically engineered to cater to the needs of mobile phones, personal digital assistants (PDAs), and other handheld devices that require efficient, space-saving backlighting solutions.

Key Features

  • Charge Pump Technology: The LM27964SQX-A utilizes a 1x/1.5x/2x fractional charge pump to efficiently manage power for LED backlighting, ensuring optimal brightness and power savings.
  • Dual LED Drivers: It features two independently controlled LED drivers that can drive up to six LEDs in series, providing uniform brightness across the display.
  • Adjustable Output Current: The output current can be easily programmed via an external resistor or through the I2C-compatible interface, allowing for precise control over the brightness levels.
  • I2C-Compatible Interface: This interface enables easy programming of the backlight and indicator LED currents, offering extensive flexibility for various lighting scenarios.
  • Built-in Protection: The device includes over-voltage protection, current limit protection, and thermal shutdown features to ensure reliable operation under adverse conditions.

Applications

The LM27964SQX-A is ideal for a wide range of applications that demand high-quality LED backlighting. It is often used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

Technical Specifications

Some of the technical specifications of the LM27964SQX-A include:

  • Input Voltage Range: 2.7V to 5.5V
  • High-Efficiency 1x/1.5x/2x Charge Pump
  • Programmable LED Current for Uniform Brightness
  • Small Package Size: 24-bump, 4mm x 4mm LLP

In conclusion, the LM27964SQX-A from Texas Instruments is a sophisticated and reliable choice for designers looking to enhance the visual experience of their devices with high-quality LED backlighting. Its combination of efficiency, programmability, and protection features makes it an excellent choice for cutting-edge portable electronics.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4325 $53.1900
28+ $3.6370 $101.8360
43+ $3.5233 $151.5019
59+ $3.4097 $201.1723
76+ $3.2960 $250.4960
102+ $2.9550 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess