EN
  • EN
  • DE

LM2902LVIPWR

Part No LM2902LVIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 1.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 15 pA
Voltage - Input Offset 1 mV
Current - Supply 90µA (x4 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number LM2902
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 851820-LM2902LVIPWR
Ultra Librarian 3D Model Ultra Librarian LM2902LVIPWR CAD Model

Description

The LM2902LVIPWR is a versatile low-voltage operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of the LM2902 series and is tailored for applications requiring multiple amplifiers while operating at low voltages and maintaining low power consumption.

Key Features

  • Low Supply Voltage: The device operates from a supply voltage as low as 2.7V, making it ideal for battery-operated and portable applications where power efficiency is critical.
  • Quad Operational Amplifiers: This integrated circuit includes four independent, high-gain, internally frequency-compensated op-amps, which can be configured for various analog tasks.
  • Wide Bandwidth: The LM2902LVIPWR boasts a bandwidth of 1 MHz, which is suitable for a range of audio and signal processing tasks.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.
  • Low Input Bias Current: The op-amp features a low input bias current, which reduces errors in applications with high impedance sources.
  • Drive Capability: It is capable of driving capacitive loads, which is beneficial in applications such as digital-to-analog converters (DACs) and other buffered circuits.

Applications

The LM2902LVIPWR is suitable for a wide array of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • Power supply control
  • Portable devices
  • Analog filters
  • Data acquisition systems

Package and Quality

The op-amp comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number LM2902LVIPWR, which is conducive to space-constrained applications. Additionally, Texas Instruments ensures high-quality standards, providing robust and reliable components for industrial and consumer markets.

With its combination of low-voltage operation, multiple amplifiers, and wide bandwidth, the LM2902LVIPWR is a solid choice for designers looking for an efficient and flexible solution to their analog circuitry needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2506 $50.1200
490+ $0.2057 $100.7930
755+ $0.1992 $150.3960
1,040+ $0.1928 $200.5120
1,345+ $0.1864 $250.7080
1,800+ $0.1671 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess