EN
  • EN
  • DE

LM34CAZ/NOPB

Part No LM34CAZ/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°F to 230°F
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 30 V
Resolution 10mV/°F
Accuracy - Highest (Lowest) ±1°F (±2°F)
Testing Conditions 77°F (230°F)
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053866-LM34CAZ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM34CAZ/NOPB CAD Model

Description

Product Overview: LM34CAZ/NOPB

The LM34CAZ/NOPB is a precision analog temperature sensor from Texas Instruments, renowned for its high accuracy and easy-to-use features. Designed specifically for the United States market, this temperature sensor provides an output voltage linearly proportional to the Fahrenheit temperature. The LM34 series is preferred by a vast array of applications due to its precision and reliability.

Key Features

  • Linear Scale Factor: The LM34CAZ/NOPB offers a linear scale factor of 10mV/°F, which simplifies integration with readout or control circuitry.
  • Calibrated Directly in Fahrenheit: Unlike many sensors that measure in Celsius, this device is calibrated to provide readings in Fahrenheit, eliminating the need for additional calculations.
  • Low Power Requirements: It operates on a power supply between 4V and 30V, and its low current draw (typically 75 μA) makes it ideal for battery-powered applications.
  • Wide Temperature Range: The sensor can measure temperatures from -40°F to +230°F, suitable for a broad range of environments.
  • High Accuracy: With an accuracy of ±0.4°F at room temperature and ±0.8°F over a full range of -40°F to +230°F, it ensures precise temperature readings.
  • No External Calibration: The device requires no external calibration or trimming to provide typical accuracies.

Applications

The LM34CAZ/NOPB is versatile and can be used in a variety of applications, including:

  • Environmental Monitoring
  • HVAC Systems
  • Temperature Control Systems
  • Consumer Electronics
  • Data Loggers
  • Weather Stations

Quality and Reliability

As part of Texas Instruments' commitment to quality, the LM34CAZ/NOPB temperature sensor is available in a TO-92 package, which is lead-free and RoHS compliant. Its reliability is further backed by its operational stability over time and under diverse environmental conditions. The NOPB designation indicates that the product is "No Lead (Pb) with Bi-Level Orderable Part Number," which complies with environmentally friendly manufacturing processes.

Overall, the LM34CAZ/NOPB stands out as an excellent choice for anyone in need of a straightforward, accurate, and reliable temperature sensing solution that is ready to use in a multitude of Fahrenheit-based applications.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7517 $68.2551
6+ $18.6681 $112.0086
9+ $18.0847 $162.7623
12+ $17.5013 $210.0156
15+ $16.9179 $253.7685
20+ $15.1678 $303.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess