EN
  • EN
  • DE

LM389N

Part No LM389N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM389 Low Voltage Audio Power Amplifier with NPN Transistor Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 298963-LM389N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM389N CAD Model

Description

The LM389N is a high-performance audio power amplifier designed and manufactured by Texas Instruments, a renowned global semiconductor company.

  • Gain: Up to 200
  • Power Output: 0.5W into an 8-ohm load
  • Supply Voltage Range: 5V to 12V
  • Quiescent Current Drain: 4mA
  • Package: 14-pin plastic dual-in-line package
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess