The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM4041CILP

Part No LM4041CILP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% TO92-3 / Shunt Voltage Reference IC Adjustable 1.233V 10 VV ±0.5% 12 mA TO-92-3
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.1720 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.8260
$50.868
44+
$2.3190
$102.036
67+
$2.2470
$150.549
92+
$2.1740
$200.008
119+
$2.1020
$250.138
160+
$1.8840
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 25,310 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.233V
Voltage - Output (Max) 10 V
Current - Output 12 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20µVrms
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM4041
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LM4041CILP,TEXTISLM4041CILP
Standard Package 1,000
Win Source Part Number 1320477-LM4041CILP
Fake Threat In the Open Market 67

Description

LM4041CILP Precision Micropower Shunt Voltage Reference

The LM4041CILP is a highly precise and stable shunt voltage reference designed and manufactured by Texas Instruments. This component is an essential building block in a wide array of electronic systems, providing a fixed voltage reference that helps in the accurate measurement and control of voltages in various circuits.

Key Features:

  • Precision Voltage: The LM4041CILP offers a precision voltage reference of 1.225V with an accuracy level that ensures high reliability for sensitive applications.
  • Adjustable Output: While it provides a fixed nominal voltage, it also allows for an adjustable output voltage from 1.225V to 10V when used with external resistors, making it versatile for different design requirements.
  • Low Operational Current: It operates with a very low dynamic impedance and a wide current range of 60µA to 12mA, making it suitable for battery-powered and portable devices.
  • Temperature Stability: The device is characterized for stability over a wide temperature range, ensuring consistent performance across various operating conditions.
  • Package Options: The LM4041CILP is available in several package options, including the small outline transistor (SOT-23) and the TO-92, providing flexibility for different space requirements on printed circuit boards.
  • Applications: This voltage reference is ideal for high-precision applications such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), power supplies, and battery-operated equipment.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LM4041CILP is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Easy Integration:

With its simple two-pin configuration, the LM4041CILP can be easily integrated into a variety of circuit designs without the need for complex wiring or additional components, simplifying the design process for engineers and designers.

Overall, the LM4041CILP from Texas Instruments is a trusted choice for designers who require a stable and precise voltage reference in their electronic designs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.