EN
  • EN
  • DE

LM4128CMF-1.8

Part No LM4128CMF-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 1.8V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.8V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Parts Input Voltage (V) 2.2V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199744-LM4128CMF-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128CMF-1.8 CAD Model

Description

Product Overview: LM4128CMF-1.8 Precision Voltage Reference

The LM4128CMF-1.8 is a high-precision voltage reference component from Texas Instruments, designed to offer a stable and precise reference voltage for various applications. This device is part of Texas Instruments' LM4128 series and is specifically engineered to provide a fixed output voltage of 1.8 volts. It is ideal for use in precision data converters, portable instrumentation, and industrial control systems, among other applications that require a stable voltage reference.

Key Features

  • Output Voltage: The LM4128CMF-1.8 provides a precise 1.8V output, which is crucial for systems that demand consistent performance over various conditions.
  • High Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 75 ppm/°C (max), this device ensures reliable operation over a wide temperature range.
  • Low Dropout Voltage: This voltage reference can operate with a very low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • Stability: The LM4128CMF-1.8 is designed to remain stable with capacitive loads up to 10 μF, offering flexibility in design without compromising performance.
  • Series or Shunt: It can be used in both series and shunt modes, providing versatility for different circuit configurations.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Control Systems
  • Battery-Powered Devices
  • Automotive Electronics

Package and Quality

The LM4128CMF-1.8 is available in a small SOT-23 package, making it suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the device is designed to meet the rigorous demands of industrial and automotive applications.

Support and Resources

Texas Instruments provides extensive technical support and resources for the LM4128CMF-1.8, including datasheets, application notes, and simulation tools. Designers can access these resources to accelerate the design process and ensure optimal use of the product in their applications.

With its combination of precision, stability, and versatility, the LM4128CMF-1.8 from Texas Instruments stands out as a reliable choice for applications requiring a high-accuracy voltage reference.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess