EN
  • EN
  • DE

LM4128CQ1MF3.3/NOPB

Part No LM4128CQ1MF3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-5 / V-Ref Precision 3.3V 20mA Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Voltage - Input 3.7 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779178-LM4128CQ1MF3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128CQ1MF3.3/NOPB CAD Model

Description

The LM4128CQ1MF3.3/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, renowned for its stability and low power consumption. This device is specifically designed to offer a stable reference voltage of 3.3V, which is crucial for various analog and digital applications where precise voltage is paramount.

Key Features

  • Reference Voltage: Provides a fixed 3.3V output with an impressive initial accuracy of ±0.1%.
  • Low Temperature Coefficient: Features a typical temperature coefficient of only 20 ppm/°C, ensuring minimal deviation over a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances its performance in battery-operated devices.
  • High Output Current: Capable of sourcing up to 20 mA and sinking up to 10 mA, making it versatile for driving various loads.
  • Stable with Capacitive Loads: Designed to be stable with capacitive loads up to 10 µF, providing flexibility in design.

Applications

The LM4128CQ1MF3.3/NOPB is suitable for a wide range of applications that require a high-precision voltage reference. It is commonly used in:

  • Data acquisition systems
  • Portable battery-powered devices
  • Industrial instrumentation
  • Precision power supplies
  • Analog-to-digital and digital-to-analog converters

Quality and Reliability

This voltage reference comes in a robust SOT-23 package and is characterized for operation over an industrial temperature range of -40°C to +125°C. It is also provided in a no-lead (NOPB) format, aligning with current environmental standards that demand lead-free electronic components.

Ordering Information

The part number LM4128CQ1MF3.3/NOPB signifies the precision micropower series voltage reference by Texas Instruments, with specific reference to the 3.3V output voltage version. For ordering and detailed specifications, it is recommended to refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9266 $74.7798
5+ $20.4526 $102.2630
8+ $19.8135 $158.5080
11+ $19.1744 $210.9184
14+ $18.5352 $259.4928
19+ $16.6178 $315.7382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess