EN
  • EN
  • DE

LM71A MDO

Part No LM71A MDO
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM71A MDO / Temperature Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series LM71A
Package Tape & Reel
Product Status Obsolete
Base Product Number LM71
Standard Package 7,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1130042-LM71A MDO
Ultra Librarian 3D Model Ultra Librarian LM71A MDO CAD Model

Description

The LM71A MDO is a state-of-the-art device from Texas Instruments, renowned for its precision and reliability in the field of electronic components. This product is a high-performance, low-power digital output temperature sensor, designed to meet the rigorous demands of modern technological applications.

Key Features

  • High Accuracy: The LM71A MDO provides exceptional temperature accuracy, making it ideal for critical applications where precise temperature monitoring is essential.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power, preserving battery life in portable applications and reducing overall energy costs.
  • Digital Output: It features a digital output that facilitates easy interfacing with microcontrollers and other digital systems, ensuring seamless integration into a wide range of products.
  • Wide Temperature Range: Capable of operating over a broad temperature spectrum, the LM71A MDO is versatile and suitable for various environments and conditions.
  • Small Form Factor: Its compact design enables integration into space-constrained applications without compromising performance.

Applications

The LM71A MDO is adept for incorporation into diverse applications, including but not limited to:

  • Industrial control systems
  • Telecommunication systems
  • Portable and battery-powered devices
  • Medical equipment
  • Consumer electronics

Technical Specifications

With an operating voltage range that accommodates various system designs and a digital interface that supports standard communication protocols, the LM71A MDO is a robust solution for designers seeking to enhance their products with accurate and reliable temperature sensing capabilities.

Conclusion

The LM71A MDO from Texas Instruments stands out as a top-tier temperature sensor, offering the perfect blend of accuracy, power efficiency, and ease of use. Its adaptability across multiple industries and applications underscores its value as a critical component for temperature monitoring solutions.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess