The LM75CIMM-5/NOPB is a high-quality temperature sensor and thermal window comparator from Texas Instruments, a renowned name in the world of electronics. This product is designed to offer precise temperature measurements and monitoring for a wide variety of applications. The device is part of the LM75 series, known for their high accuracy and reliability in temperature sensing.
- Temperature Range: -55°C to +125°C
- Sensitivity and Precision: Excellent
- Interface: Two-wire I2C
- Applications: HVAC systems, computer thermal management, and electronic equipment temperature monitoring
- Accuracy: ±2°C over the temperature range of -25°C to +100°C, and ±3°C over the temperature range of -55°C to +125°C
- Programmable Temperature Threshold and Hysteresis: Yes
- Low Power Consumption: Yes
- Package: 8-pin MSOP
- RoHS Compliance: Yes