EN
  • EN
  • DE

LP2952IMX-3.3

Part No LP2952IMX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 250MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name LP2952
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877874-LP2952IMX-3.3
Ultra Librarian 3D Model Ultra Librarian LP2952IMX-3.3 CAD Model

Description

The LP2952IMX-3.3 is a precision micropower voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LP295x series, known for its high accuracy, low dropout voltage, and low quiescent current. The LP2952IMX-3.3 is specifically tailored to deliver a fixed output voltage of 3.3V, making it an ideal choice for low-voltage applications that require a stable power supply.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Dropout Voltage: Low dropout performance, which ensures efficiency even when the input voltage is close to the output voltage.
  • Current: Capable of supplying up to 250mA of output current.
  • Quiescent Current: Extremely low quiescent current, which enhances the battery life in portable applications.
  • Error Flag: Features an error flag output that signals whenever the output voltage falls out of regulation.
  • Protection: Built-in thermal shutdown and current limit protection to safeguard the device and the load from potential damage.
  • Adjustable Output: Includes provisions for programmable output voltage adjustments via external resistors.

Applications

The LP2952IMX-3.3 is versatile and can be used in a broad range of applications. It is particularly well-suited for battery-powered devices, portable instruments, and any electronic equipment that requires a stable, low-voltage power supply. Its energy-efficient design also makes it an excellent choice for energy-sensitive applications such as wireless communication devices and smart sensors.

Package and Quality

This voltage regulator is available in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LP2952IMX-3.3 is no exception, ensuring reliability and performance consistency across various conditions.

With its combination of features, the LP2952IMX-3.3 from Texas Instruments stands out as a robust and reliable solution for precise voltage regulation needs in a wide array of electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess