EN
  • EN
  • DE

LP2953AIN-3.3

Part No LP2953AIN-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Adjustable Micropower Low-Dropout Voltage Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 1.23V (3.3V)
Output Voltage MAX 29V
Voltage Dropout (Maximum) 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 170μA ~ 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
RoHS State Request Verification
Win Source Part Number 1202822-LP2953AIN-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP2953
Introduction Date May 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LP2953AIN-3.3 CAD Model

Description

Product Overview: Texas Instruments LP2953AIN-3.3

The Texas Instruments LP2953AIN-3.3 is a versatile, high-performance voltage regulator designed to cater to a wide array of applications requiring a stable and reliable power supply. This device is particularly adept at delivering a fixed output voltage of 3.3V, which is a common requirement in digital systems, microcontrollers, and other logic-based circuitry.

Key Features

  • Output Voltage: The LP2953AIN-3.3 ensures a steady output of 3.3 volts, which is essential for sensitive electronics that require precise voltage levels for optimal performance.
  • Load Regulation: Exhibiting excellent load regulation characteristics, this regulator maintains a consistent voltage despite variations in the load current, thereby providing stability across different operational conditions.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, enhancing its reliability and longevity even under strenuous conditions.
  • Low Dropout Voltage: With its low dropout voltage design, the LP2953AIN-3.3 can operate efficiently even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Adjustable Output: While the device typically provides a 3.3V output, it also offers the flexibility to adjust the voltage as needed for specific application requirements with the use of external resistors.

Applications

The LP2953AIN-3.3 is suitable for a broad range of applications, including:

  • Power management for microprocessors and digital systems
  • Battery-powered devices
  • Portable consumer electronics
  • Telecommunications equipment
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LP2953AIN-3.3 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Whether you're developing a prototype or in full-scale production, the LP2953AIN-3.3 is a reliable choice for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess