EN
  • EN
  • DE

LP2966IMM-2518/NOPB

Part No LP2966IMM-2518/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/1.8V 0.15A 8MSOP / LDO Regulator Pos 1.8V2.5V 0.15A/0.15A 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 7V
Output Voltage 2.5V, 1.8V
Voltage Dropout (Maximum) 0.27V @ 150mA
Output Current 150mA
Operating Supply Current 300μA ~ 600μA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779685-LP2966IMM-2518/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2966
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2966IMM-2518/NOPB CAD Model

Description

The LP2966IMM-2518/NOPB is a high-performance, dual-output low-dropout (LDO) regulator from Texas Instruments, designed to deliver precision voltage regulation in a variety of applications. This LDO is particularly suited for portable and battery-powered devices due to its low power consumption and compact surface-mount packaging.

Key Features

  • Dual Output Voltage: This regulator provides two fixed outputs of 2.5V and 1.8V, which are often required by digital circuits.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable and consistent performance for sensitive electronic components.
  • Low Dropout: The LP2966IMM-2518/NOPB boasts a low dropout voltage, enabling it to continue regulating output even when the input-to-output differential is minimal.
  • Low Quiescent Current: It has a low quiescent current under light load conditions, making it ideal for battery-powered applications where extending battery life is crucial.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Built-in current limiting safeguards the regulator and the load from short-circuit conditions.
  • Noise Reduction: The LP2966IMM-2518/NOPB offers excellent power supply rejection ratio (PSRR) and low noise performance, which is essential for RF and precision analog applications.
  • Surface-Mount Package: The device is available in a small 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

With its dual regulated outputs and high precision, the LP2966IMM-2518/NOPB is an excellent choice for powering components in a wide range of electronic devices. These include:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Cards
  • Handheld Instruments
  • GPS Devices

Environmental & Regulatory Compliance

The "NOPB" designation indicates that this product is offered in a lead-free ("No Lead") package and is RoHS compliant, aligning with environmental regulations and standards for reduction of hazardous substances.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess