The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LP2980AIM5X-2.5

Part No LP2980AIM5X-2.5
Manufacturer Texas Instruments
Catalog Newest Parts
Description Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package | IC REG LINEAR 2.5V 50MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.2287 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
160+
$0.3150
$50.400
390+
$0.2580
$100.620
600+
$0.2500
$150.000
830+
$0.2420
$200.860
1,070+
$0.2340
$250.380
1,430+
$0.2100
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.22V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2980
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202884-LP2980AIM5X-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance

Description

Overview of LP2980AIM5X-2.5

The LP2980AIM5X-2.5 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to maintain precision voltage control in a wide range of applications. This device is particularly suitable for battery-powered systems due to its low power consumption and small footprint.

Key Features

  • Output Voltage: The LP2980AIM5X-2.5 provides a fixed output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits that require a stable power supply.
  • High Accuracy: It offers a high accuracy output with a tight load and line regulation, ensuring a stable voltage supply even under varying load conditions.
  • Low Dropout: With a low dropout voltage, this LDO can maintain output regulation with a minimal difference between the input and output voltages, making it efficient for use in low-voltage environments.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode, thereby extending battery life in portable applications.
  • Thermal Protection: The built-in thermal protection safeguards the device against excessive temperature and power dissipation, enhancing system reliability.
  • Small Package: Available in the small SOT-23 package, the LP2980AIM5X-2.5 is perfect for space-constrained applications.

Applications

The LP2980AIM5X-2.5 is versatile and can be used in various applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • GPS Receivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2980AIM5X-2.5 is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance in even the most demanding applications.

In summary, the LP2980AIM5X-2.5 from Texas Instruments is a robust, efficient, and versatile LDO voltage regulator, perfect for a broad range of electronic devices where stable power and space economy are crucial.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.