EN
  • EN
  • DE

LP2985IBP-1.8

Part No LP2985IBP-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 150 mA Low-Noise Low-Dropout Regulator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA ~ 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-VFBGA
Manufacturer Package 5-uSMD
RoHS State Request Verification
Win Source Part Number 1203014-LP2985IBP-1.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP2985
Introduction Date May 01, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian LP2985IBP-1.8 CAD Model

Description

Product Overview: LP2985IBP-1.8

The LP2985IBP-1.8 is a high-performance, low-noise, low-dropout linear voltage regulator from Texas Instruments, designed to deliver a stable and precise 1.8V output. This regulator is an ideal choice for sensitive analog circuits and RF applications where a clean power supply is essential for optimal performance.

Key Features:

  • Output Voltage: Precisely regulated 1.8V with excellent load and line regulation.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% over temperature, line, and load variations.
  • Low Dropout: Features a low dropout voltage, typically 280mV at 150mA load, enabling operation close to the input voltage.
  • Low Noise: Provides low output noise, making it suitable for RF and precision analog applications.
  • Current Limiting and Thermal Protection: In-built current limiting and thermal shutdown features protect the device and the load from damage.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 1μF, providing flexibility in design.

Applications:

The LP2985IBP-1.8's low-noise characteristics and high precision make it ideal for powering VCOs, RF circuits, ADCs, DACs, and other sensitive components in:

  • Battery-powered devices
  • Portable and handheld equipment
  • Wireless communication systems
  • Medical equipment
  • Audio and video applications

Package and Quality:

The device is offered in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LP2985IBP-1.8 is no exception, meeting rigorous industry standards for performance and reliability.

Conclusion:

In summary, the LP2985IBP-1.8 from Texas Instruments is a top-tier choice for designers looking for a stable, low-noise power solution. Its comprehensive features and robust protection mechanisms ensure reliable operation in a wide range of applications, making it a versatile component in any power management system.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess