EN
  • EN
  • DE

LP3881ES-1.8

Part No LP3881ES-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Fast-Response Ultra Low Dropout Linear Regulators | IC REG LIN 1.8V 800MA DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.16V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 30μA
Maximum Supply Current 8mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3881
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203538-LP3881ES-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3881ES-1.8 CAD Model

Description

Product Overview: Texas Instruments LP3881ES-1.8

The Texas Instruments LP3881ES-1.8 is a high-performance, low-dropout (LDO) linear regulator that offers a robust power management solution for a wide array of applications. Designed to maintain precision voltage regulation, the LP3881ES-1.8 ensures a stable 1.8V output with an input range from 2.5V to 7V, making it an ideal choice for systems that require a consistent power supply.

Key Features

  • Output Voltage: Fixed 1.8V with high accuracy
  • Output Current: Capable of delivering up to 800mA of continuous current
  • Low Dropout: Minimal voltage drop across the regulator, enhancing efficiency
  • Stable with Low-ESR Capacitors: Compatible with ceramic and other types of capacitors for greater design flexibility
  • Fast Transient Response: Quick response to varying loads ensures stable operation under dynamic conditions
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features to prevent damage from overheating and excessive load
  • Adjustable Soft-Start: Limits inrush current during startup, providing a controlled power ramp-up

Applications

The LP3881ES-1.8 is versatile and can be used in various electronic systems, including:

  • Microprocessor and microcontroller-based systems
  • FPGAs and DSPs
  • Networking and telecommunication equipment
  • Consumer electronics
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3881ES-1.8 is no exception. This regulator is designed to meet the rigorous standards of the industry, ensuring reliable performance and longevity in your application. With its thermal and overcurrent protection features, the LP3881ES-1.8 is built to safeguard your system against common electrical hazards, providing you with peace of mind in your product's power integrity.

Package and Availability

The LP3881ES-1.8 comes in a TO-263 package, known for its excellent thermal performance, making it suitable for high-current operations. The device is widely available through Texas Instruments' distribution channels, ensuring prompt delivery for your prototyping and production needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0052 $56.0416
18+ $5.7479 $103.4622
27+ $5.5683 $150.3441
38+ $5.3887 $204.7706
48+ $5.2090 $250.0320
65+ $4.6702 $303.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess