EN
  • EN
  • DE

LP38843S-1.5/NOPB

Part No LP38843S-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 3A TO263-5 / LDO Regulator Pos 1.5V 3A 6-Pin(5+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.5V @ 3A
Output Current 3A
Operating Supply Current 30μA ~ 40mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 779794-LP38843S-1.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP38843
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38843S-1.5/NOPB CAD Model

Description

Product Overview: LP38843S-1.5/NOPB

The LP38843S-1.5/NOPB is a high-performance, fast-response, low-dropout linear regulator from Texas Instruments, designed to maintain precision voltage control in a variety of applications. This component is part of TI's esteemed power management integrated circuits, known for their reliability and efficiency.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 1.5V, which is ideal for powering sensitive electronics that require a stable supply.
  • High Current Capacity: With an ability to deliver up to 3A of continuous output current, this regulator can support high-power applications.
  • Low Dropout: The LP38843S-1.5/NOPB boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss.
  • Stable with Low ESR Output Capacitors: The device remains stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), reducing the required board space and component cost.
  • Fast Transient Response: The fast transient response of this regulator helps to maintain output voltage stability during sudden changes in load, which is critical for powering digital circuits that switch loads rapidly.
  • Thermal Protection: It includes an internal thermal shutdown protection mechanism that safeguards the device and the overall system from damage due to excessive heat.
  • Adjustable Soft-Start: The built-in adjustable soft-start feature reduces inrush current during startup, providing a more controlled power-up sequence.

Applications

The LP38843S-1.5/NOPB is versatile and can be used in a wide range of applications, including:

  • FPGAs, DSPs, and microprocessors
  • Networking and telecom equipment
  • Consumer electronics
  • Industrial and automotive systems

Quality and Reliability

Manufactured by Texas Instruments, a leader in the semiconductor industry, the LP38843S-1.5/NOPB is designed to meet high-quality standards. The device is available in a DDPAK/TO-263 package and is lead-free (NOPB), which makes it compliant with RoHS regulations, minimizing environmental impact and ensuring compatibility with current manufacturing processes.

Conclusion

With its combination of performance, efficiency, and versatility, the LP38843S-1.5/NOPB from Texas Instruments stands out as an excellent choice for designers looking to integrate a robust power management solution into their systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess