EN
  • EN
  • DE

LP5952TL-1.6/NOPB

Part No LP5952TL-1.6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.6V 0.35A 5DSBGA / LDO Regulator Pos 1.6V 0.35A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 4.5V
Output Voltage 1.6V
Voltage Dropout (Maximum) 0.2V @ 350mA
Output Current 350mA
Operating Supply Current 28μA ~ 100μA
PSRR 80dB ~ 64dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 779909-LP5952TL-1.6/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP5952
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5952TL-1.6/NOPB CAD Model

Description

Product Overview: LP5952TL-1.6/NOPB

The LP5952TL-1.6/NOPB is a high-performance, low-noise linear voltage regulator designed and manufactured by Texas Instruments. This regulator is optimized to deliver a stable and precise 1.6V output voltage, making it an ideal power management solution for sensitive RF and analog circuitry that demands a clean power supply.

Key Features

  • Output Voltage: Precisely regulated 1.6V output, suitable for a variety of low-voltage applications.
  • Low Dropout: The device offers a very low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With its excellent noise performance, the LP5952TL-1.6/NOPB minimizes interference with RF and sensitive analog circuits.
  • High Accuracy: The output voltage accuracy is maintained over temperature, load, and input variations, providing reliable and consistent performance.
  • Thermal Protection: Integrated thermal shutdown protects the device from overheating, enhancing system reliability.
  • Current Limit Protection: The built-in current limit feature prevents damage from overcurrent conditions.

Applications

This voltage regulator is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and RF devices
  • Medical devices
  • Audio and video equipment
  • Instrumentation and measurement systems

Package and Availability

The LP5952TL-1.6/NOPB comes in a compact, 5-terminal SOT-23 package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly processes. The "NOPB" suffix indicates that the product is lead-free and environmentally friendly.

Reliability and Quality

As with all Texas Instruments products, this linear voltage regulator is manufactured to meet high standards of quality and reliability. Customers can expect consistent performance and durability from this component, backed by Texas Instruments' commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5426 $54.5112
27+ $3.7273 $100.6371
42+ $3.6108 $151.6536
58+ $3.4944 $202.6752
75+ $3.3779 $253.3425
100+ $3.0284 $302.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess