EN
  • EN
  • DE
  • IT

LP873345RHDR

Part No LP873345RHDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC POWER / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 Programmable, 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2 Programmable, 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3 Programmable, 0.7V ~ 3.36V, 2A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LP873345
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353553-LP873345RHDR
Ultra Librarian 3D Model Ultra Librarian LP873345RHDR CAD Model

Description

Product Overview: LP873345RHDR from Texas Instruments

The LP873345RHDR is a high-performance, multi-channel power management integrated circuit (PMIC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This advanced PMIC is specifically engineered to meet the power management requirements of a wide range of applications, including portable electronics, embedded systems, and IoT devices.

Key Features

  • Multiple Output Channels: The LP873345RHDR features four highly efficient step-down (buck) converters and an additional four low-dropout (LDO) regulators, providing versatile power solutions for various components of an electronic system.
  • Programmable Voltage Levels: Each output channel can be programmed to a specific voltage level through I2C interface, allowing for precise control over power delivery to meet the needs of different subsystems.
  • Advanced Power Sequencing: The device offers configurable power sequencing options, enabling designers to optimize the power-up and power-down sequences for their systems, which is crucial for sensitive electronic components.
  • High-Efficiency Operation: The buck converters operate with high efficiency, reducing power loss and improving battery life in portable devices.
  • Compact QFN Package: The LP873345RHDR comes in a compact 40-pin QFN package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the LP873345RHDR PMIC makes it an ideal choice for a variety of applications, including:

  • Smartphones and Tablets
  • Wireless Headsets and Wearables
  • IoT Devices
  • Embedded Computing Systems

Technical Specifications

The technical specifications of the LP873345RHDR include an input voltage range of 2.5V to 5.5V, programmable output voltage ranges for buck converters and LDOs, over-current and over-temperature protection features, and support for I2C communication for flexible and dynamic control.

Conclusion

The LP873345RHDR from Texas Instruments is a sophisticated, multi-channel PMIC that offers a high level of integration, efficiency, and flexibility, making it a top choice for designers looking to optimize their power management solutions. With its comprehensive feature set and compact form factor, the LP873345RHDR stands out as a reliable and versatile component in the field of power management technologies.

You May Also Be Interested in

Analog Devices Inc.
IC REG CHARGE PUMP INV 14DFN
Lowest to $10.1759
Allegro MicroSystems, LLC
IC REG SGL BST/LNR 352KHZ 20QFN
Lowest to $16.2515
Micrel
8MHz Inductorless Buck Regulator with LDO Standby Mode
Lowest to $157.4829
National Semiconductor (TI)
Dual Output Regulated Switched Capacitor Voltage Converter
Lowest to $7.3050
Rohm Semiconductor
Power Management LSI for Mobile Phone
Lowest to $6.0243
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.5894
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2237
Analog Devices Inc.
IC REG DL BUCK/LNR SYNC 10LFCSP
Lowest to $2.8943
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $29.2470

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0530 $50.5300
25+ $4.1461 $103.6525
38+ $4.0165 $152.6270
52+ $3.8870 $202.1240
67+ $3.7574 $251.7458
90+ $3.3687 $303.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess