EN
  • EN
  • DE

LP87334ARHDRQ1

Part No LP87334ARHDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description AUTOMOTIVE DUAL 3-A BUCK CONVERT / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 Programmable, Programmable, Programmable, 0.7V ~ 3.36V, 3A
Voltage/Current - Output 2 Programmable, Programmable, Programmable, 0.7V ~ 3.36V, 3A
Voltage/Current - Output 3 Programmable, Programmable, Programmable, 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LP87334
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1382527-LP87334ARHDRQ1
Ultra Librarian 3D Model Ultra Librarian LP87334ARHDRQ1 CAD Model

Description

Introducing the LP87334ARHDRQ1 from Texas Instruments

The LP87334ARHDRQ1 is a highly integrated power management IC (PMIC) designed by Texas Instruments specifically for automotive applications. This advanced component is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power management solutions for a variety of in-vehicle systems.

Key Features

  • Multi-Channel Output: The LP87334ARHDRQ1 features multiple output channels, including both buck and linear regulators, to provide a wide range of voltage rails required by modern automotive systems.
  • High Efficiency: With its high-efficiency step-down converters, the device ensures minimal power loss and better thermal management, which is crucial for the confined spaces of automotive environments.
  • Advanced Control: The PMIC includes an I2C interface for dynamic voltage scaling, enabling precise control over power levels to optimize system performance and power consumption.
  • Robust Protection Features: It comes with a suite of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to safeguard the electronic systems against various fault conditions.
  • Wide Temperature Range: The device operates over an extended temperature range, making it suitable for the harsh conditions encountered in automotive applications.
  • Quality and Reliability: As with all Texas Instruments products, the LP87334ARHDRQ1 is manufactured to high-quality standards, ensuring reliability and performance consistency.

Applications

The versatility of the LP87334ARHDRQ1 makes it an ideal choice for powering advanced driver-assistance systems (ADAS), infotainment systems, instrument clusters, and other automotive subsystems that require stable and efficient power supply.

Technical Specifications

With its compact QFN package, the LP87334ARHDRQ1 saves valuable board space while still offering the flexibility and power required for complex automotive systems. The integration of multiple regulators into a single chip simplifies design, reduces bill of materials, and accelerates time to market for automotive manufacturers.

For those looking to integrate a dependable, high-performance power management solution into their automotive designs, the LP87334ARHDRQ1 from Texas Instruments stands out as an exceptional choice, combining efficiency, control, and protection in a package designed to withstand the rigors of the road.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3683 $50.9464
20+ $5.2252 $104.5040
30+ $5.0620 $151.8600
41+ $4.8987 $200.8467
53+ $4.7354 $250.9762
71+ $4.2455 $301.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,444 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess