EN
  • EN
  • DE

MCZ33998EGR2

Part No MCZ33998EGR2
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Power Supply Automotive 24-Pin SOIC W T/R / IC REG CHARGEPUMP/LINEAR 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Topology Charge Pump (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 750kHz
Voltage/Current - Output 1 5V, 1.4A
Voltage/Current - Output 2 2.6V, 400mA
Voltage/Current - Output 3 2.6V, 400mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 6 V ~ 26.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 788373-MCZ33998EGR2
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33998
Introduction Date February 07, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33998EGR2 CAD Model

Description

Introducing the MCZ33998EGR2 Multiple Switch Detection Interface

The MCZ33998EGR2 is a cutting-edge multiple switch detection interface (MSDI) designed and manufactured by NXP Semiconductors, a leader in automotive and industrial electronics. This sophisticated device is engineered to cater to the increasing demand for advanced control and diagnostic systems within automotive applications.

At the heart of the MCZ33998EGR2 lies its capability to monitor and translate the status of up to 22 external switches into a digital format that can be read by a microcontroller. This feature is particularly beneficial for automotive designers as it simplifies the task of integrating a large number of switches into vehicle control systems without the need for extensive wiring, thereby reducing complexity and enhancing reliability.

Key Features

  • Enhanced Interface: The device incorporates a Serial Peripheral Interface (SPI) which facilitates communication with the host microcontroller. This allows for efficient data transfer, diagnostics, and control.
  • Wet/Dry Switching: It supports both wet and dry switching, enabling it to operate in various electrical environments, making it versatile for different automotive applications.
  • Robust Design: The MCZ33998EGR2 is designed to withstand the harsh conditions typical of automotive environments. It features protection against overvoltage, undervoltage, and overcurrent, ensuring reliable performance under challenging conditions.
  • Intelligent Diagnostics: Advanced diagnostic capabilities allow for the detection of open and short-circuit conditions on switch inputs, which can be essential for troubleshooting and maintenance.

Applications

The MCZ33998EGR2 is ideal for a range of applications within the automotive industry. Its use extends to body control modules, steering wheel switch interfaces, and any system that requires the integration of multiple switches. Its robust design and advanced features make it suitable for both passenger vehicles and commercial transportation.

In summary, the MCZ33998EGR2 from NXP Semiconductors represents a significant advancement in the integration of switch detection systems for the automotive industry. Its combination of versatility, robust protection features, and advanced diagnostics make it an indispensable component for modern vehicle electronics.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess