EN
  • EN
  • DE
  • IT

LP87334DRHDR

Part No LP87334DRHDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DUAL HIGH-CURRENT BUCK CONVERTER / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 Adjustable, 0.7V ~ 3.36V, 3A
Voltage/Current - Output 2 Adjustable, 0.7V ~ 3.36V, 3A
Voltage/Current - Output 3 Adjustable, 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LP87334
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356002-LP87334DRHDR
Ultra Librarian 3D Model Ultra Librarian LP87334DRHDR CAD Model

Description

The LP87334DRHDR is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is engineered to cater to a wide range of applications, particularly focusing on providing efficient power management for processors in portable and embedded electronics.

Key Features

  • Integrated Power Solution: The LP87334DRHDR combines multiple power rails in a single package, reducing the total footprint on the PCB and simplifying the power supply design.
  • High Efficiency: With its state-of-the-art buck converters, the device ensures high efficiency across a range of load conditions, contributing to extended battery life in portable devices.
  • Programmable Output Voltage: The output voltage levels are programmable via I2C interface, allowing for dynamic voltage scaling to meet the needs of different processor states.
  • Thermal Management: The PMIC includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under various conditions.

Applications

The LP87334DRHDR is ideally suited for powering multicore processors, FPGAs, and other digital loads that require multiple power rails with tight regulation and advanced power sequencing. Its applications span across:

  • Smartphones and Tablets
  • Portable and Wearable Technology
  • Embedded Computing Systems
  • Industrial and Medical Equipment

Technical Specifications

The LP87334DRHDR is packed with technical features that make it a robust choice for power management. Some of its specifications include:

  • Input Voltage Range: Typically 2.5V to 5.5V
  • Multiple Output Channels: Including high-current buck converters and LDOs
  • Small Package Size: Delivered in a compact WQFN package
  • Programmability: I2C-compatible interface for flexible control

Quality and Reliability

As with all Texas Instruments products, the LP87334DRHDR is designed to meet high standards of quality and reliability. TI's rigorous testing and quality control processes ensure that this PMIC delivers consistent performance and longevity for critical applications.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $15.1666
Micrel
8MHz Inductorless Buck Regulator with LDO Standby Mode
Lowest to $157.4829
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.5894
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2237
Texas Instruments
IC REG DL BOOST/LNR SYNC 6WSON
Lowest to $1.2023
Micrel
Digital Power Management IC 2MHz, 600mA DC/DC w/Dual 300mA/300mA Low VIN LDOs
Need more? Email Us
Analog Devices Inc.
DUAL 800MA BUCK REG W/2 300MA LD
Lowest to $4.1819
Allegro MicroSystems, LLC
IC REG SGL BST/LNR 352KHZ 20QFN
Lowest to $16.2515
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $10.2376

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3330 $51.3260
53+ $1.9142 $101.4526
81+ $1.8544 $150.2064
112+ $1.7946 $200.9952
145+ $1.7348 $251.5460
193+ $1.5553 $300.1729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess