EN
  • EN
  • DE

MM5452V/NOPB

Part No MM5452V/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DVR LCD 32 SEG DISPLAY 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Digits or Characters 4.5 Digits
Supply Voltage - Operating 3 V to 10 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 1077954-MM5452V/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5452V/NOPB CAD Model

Description

The MM5452V/NOPB is a highly integrated output display driver from Texas Instruments, designed to interface with most standard liquid crystal displays (LCDs). This device is engineered to simplify the process of controlling multiple display elements by reducing the number of pins and connections required between the display and the microcontroller or digital system. It is a versatile component that is widely used in various applications, including industrial controls, consumer electronics, and instrumentation panels.

Key Features

  • Integrated Display Driver: The MM5452V/NOPB contains a built-in display driver capable of driving up to 32 segments of LCD, offering a compact solution for display management.
  • Serial Interface: It employs a simple serial interface for communication, which significantly reduces the need for extensive wiring and complex connections, allowing for a more streamlined design.
  • Wide Operating Voltage: This device operates over a wide voltage range, making it suitable for various applications and ensuring compatibility with different system designs.
  • Low Power Consumption: It is designed for low power operation, which is crucial for battery-powered devices, helping to extend the operational life and reduce power-related costs.
  • No External Resistors: The MM5452V/NOPB does not require external resistors, which minimizes external component count and simplifies the overall circuit design.

Applications

  • Industrial Control Displays
  • Consumer Electronic Interfaces
  • Instrumentation Panels
  • Portable Equipment

Environmental and Quality Certifications

The MM5452V/NOPB is compliant with various environmental standards, ensuring that it meets the necessary quality and reliability requirements. It is provided in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability.

Summary

The Texas Instruments MM5452V/NOPB is an effective solution for driving LCDs with minimal complexity and high efficiency. Its integration of a display driver, simple serial interface, and low power consumption makes it an excellent choice for designers looking to create user-friendly, power-conscious, and cost-effective display systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5011 $55.5033
7+ $15.1804 $106.2628
11+ $14.7061 $161.7671
15+ $14.2317 $213.4755
19+ $13.7573 $261.3887
25+ $12.3341 $308.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess