EN
  • EN
  • DE

MSP430F2274IYFFT

Part No MSP430F2274IYFFT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 49DSBGA / MCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 49-Pin DSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-UFBGA, DSBGA
Manufacturer Package 49-DSBGA (2.8x2.8)
Win Source Part Number 789534-MSP430F2274IYFFT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430F2274
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F2274IYFFT CAD Model

Description

Product Overview: MSP430F2274IYFFT from Texas Instruments

The MSP430F2274IYFFT is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional integration and low-power operation. This MCU is part of the MSP430 family, which is designed to cater to a wide array of applications, ranging from consumer electronics to industrial systems.

At the heart of the MSP430F2274IYFFT lies a 16-bit RISC CPU, which provides a robust platform for embedded applications. The device operates at a maximum frequency of 16 MHz, ensuring swift processing and response times. Its architecture is optimized for extended battery life in portable devices, thanks to features such as multiple low-power modes and a dynamic clock management system.

Key Features:

  • Memory: This MCU comes with 32KB of flash memory and 1KB of RAM, providing ample space for program storage and efficient data handling.
  • Digital and Analog Peripherals: A variety of built-in peripherals enhance the functionality of the MSP430F2274IYFFT. These include digital I/O ports, a 10-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC) for interfacing with external sensors and actuators.
  • Communication Interfaces: For communication, the device supports multiple serial communication protocols, including SPI, I2C, and UART, allowing for easy integration into a wide range of systems and facilitating communication with other devices.
  • Timer Systems: The inclusion of multiple 16-bit timers supports both PWM and capture/compare functions, which are essential for precise timing operations such as motor control or event timing.

Applications:

The MSP430F2274IYFFT is ideal for applications that require low power consumption without sacrificing performance. It is commonly used in:

  • Portable medical devices
  • Smart meters
  • Home automation systems
  • Battery management systems
  • Energy harvesting applications

Furthermore, the MSP430F2274IYFFT is available in a 38-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. With its robust feature set and flexible design, the MSP430F2274IYFFT from Texas Instruments is an excellent choice for designers looking to create efficient, reliable, and high-performing embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6994 $53.8958
16+ $6.3174 $101.0784
25+ $6.1200 $153.0000
34+ $5.9226 $201.3684
44+ $5.7252 $251.9088
59+ $5.1329 $302.8411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess