EN
  • EN
  • DE

OPA3690ID

Part No OPA3690ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 300MHZ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 3
Slew Rate 1800 V/μs
Gain Bandwidth Product (GBP) 300MHz
-3db Bandwidth 500MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 16.5mA
Channel Output Current 190mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 060901-OPA3690ID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA3690ID CAD Model

Description

The OPA3690ID from Texas Instruments is a high-performance, triple, wideband, voltage-feedback operational amplifier that is designed for video systems, RGB gain and offset controls, and other high-speed applications.

  • Bandwidth: 1.6 GHz
  • Slew Rate: 5000 V/µs
  • Supply Voltage Range: ±5V to ±6V
  • Output Current: ±85mA
  • Gain Flatness: 0.1 dB up to 250 MHz
  • Disable Circuitry: Yes
  • Disable Time: 20ns
  • Turn-On Time: 40ns
  • Package: 16-pin SOIC
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess