EN
  • EN
  • DE

PQ25883RGET

Part No PQ25883RGET
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description I2C Controlled, 2-cell, 2-A boost-mode battery charger for USB input 24-VQFN -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Height 1 mm
Length 4 mm
Number of Pins 24
Thickness 880 µm
Width 4 mm
Win Source Part Number 1014909-PQ25883RGET
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PQ25883RGET CAD Model

Description

Introducing the Texas Instruments PQ25883RGET

The Texas Instruments PQ25883RGET is a cutting-edge, high-performance integrated circuit designed for a wide range of applications. This robust product from one of the industry leaders in semiconductor solutions offers reliability and efficiency, making it an ideal choice for engineers and designers looking to enhance their electronic systems.

Key Features

  • High Precision: The PQ25883RGET boasts exceptional accuracy in its operations, ensuring that your applications run smoothly and reliably.
  • Low Power Consumption: Designed with energy efficiency in mind, this device helps to minimize power usage, which is crucial for battery-powered or energy-sensitive applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the PQ25883RGET offers superior performance that Texas Instruments is known for.
  • Robust Design: This product is built to withstand harsh conditions and provide consistent performance, making it suitable for industrial and automotive applications.

Applications

The versatility of the PQ25883RGET allows it to be used in a variety of settings, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Management Solutions
  • Portable Devices

Technical Specifications

The PQ25883RGET comes with an array of technical specifications that cater to demanding requirements:

  • Operating Temperature Range: Suitable for extreme environments.
  • Package Type: Comes in a user-friendly package that simplifies the design-in process.
  • Quality Standards: Meets or exceeds industry standards for quality and reliability.

Why Choose PQ25883RGET?

Choosing the PQ25883RGET for your next project means selecting a product that delivers both performance and durability. Texas Instruments' commitment to excellence ensures that you receive a component that not only meets your needs but also exceeds your expectations. With the backing of Texas Instruments' comprehensive support and resources, you can confidently integrate the PQ25883RGET into your designs and benefit from its superior capabilities.

For more information on the PQ25883RGET, including detailed datasheets, application notes, and design resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Yageo
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6765 $57.3530
5+ $23.5295 $117.6475
7+ $22.7942 $159.5594
10+ $22.0589 $220.5890
12+ $21.3236 $255.8832
16+ $19.1177 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess