EN
  • EN
  • DE

RI-TRP-RR2B-30

Part No RI-TRP-RR2B-30
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID TAG RD ONLY 134.2KHZ ENCAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Style Glass Encapsulated
Frequency 134.2kHz
Memory Type Read/Write
Standards ISO 11785
Size / Dimension 3.85mm Dia x 31.20mm
Base Product Number RI-TRP
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 932035-RI-TRP-RR2B-30
Ultra Librarian 3D Model Ultra Librarian RI-TRP-RR2B-30 CAD Model

Description

The Texas Instruments RI-TRP-RR2B-30 is a robust, low-frequency (LF) transponder that operates at 134.2 kHz. This product is a part of Texas Instruments' RI-TRP series and is specifically designed for RFID (Radio Frequency Identification) systems. It is an essential component for applications requiring wireless data collection and identification of tagged objects or beings.

Key Features

  • RFID Transponder: The RI-TRP-RR2B-30 is a passive RFID transponder, which means it does not require a battery to operate. It is activated by the electromagnetic field generated by an RFID reader.
  • Read/Write Capability: This transponder supports both read and write operations, enabling not just identification but also the storage of data on the tag itself.
  • Durable Design: Encased in a glass capsule, the RI-TRP-RR2B-30 is designed to withstand harsh environments, making it suitable for outdoor use and applications where it may be exposed to moisture or mechanical stress.
  • ISO 11784/11785 Compliant: The transponder is compliant with ISO standards 11784 and 11785, ensuring compatibility with RFID systems that adhere to these international standards for animal identification.
  • Longevity: With no internal power source and a robust construction, the RI-TRP-RR2B-30 is built for a long operational life, minimizing the need for replacements.

Applications

The RI-TRP-RR2B-30 is versatile and can be used in a wide range of applications, including:

  • Animal identification and tracking
  • Access control systems
  • Asset tracking
  • Waste management systems
  • Industrial automation

Technical Specifications

  • Frequency: 134.2 kHz
  • Memory: The transponder contains a unique factory-programmed read-only identification number and user-writeable space.
  • Dimensions: The compact glass capsule measures 3.85mm by 32mm, making it unobtrusive and easy to integrate into various systems.

Overall, the Texas Instruments RI-TRP-RR2B-30 transponder is a reliable and efficient solution for RFID systems requiring durable and long-lasting identification tags with the ability to withstand challenging environments.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER HITAG 2 STICK PKG / Security Transponder, HITAG 2
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ INLAY / RF37S114 Tag-it™ HF-I Type 5 NFC, ISO/IEC 15693 Transponder, 4 mm × 4 mm
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess