EN
  • EN
  • DE

SMP-TPS61201-MVK

Part No SMP-TPS61201-MVK
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series MAVRK
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Voltage - Input 0.3V ~ 3.3V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS61201
Base Product Number TPS6120
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284150-SMP-TPS61201-MVK
Ultra Librarian 3D Model Ultra Librarian SMP-TPS61201-MVK CAD Model

Description

The SMP-TPS61201-MVK is a highly efficient, versatile power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of applications that require a compact, high-performance power solution. This device is part of the TPS6120x family of step-up boost converters that are perfect for systems needing a supply voltage when the input source is lower than the desired output.

Key Features

  • Wide Input Voltage Range: The SMP-TPS61201-MVK operates with an input voltage as low as 0.3V (after start-up) and can support up to 5.5V, enabling the device to work with various power sources, including single-cell batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 5.5V, making it suitable for powering a diverse array of components and systems.
  • High Efficiency: With up to 96% power efficiency, this PMIC ensures minimal energy loss during voltage conversion, which is crucial for battery-powered applications.
  • Low Quiescent Current: The device features a low quiescent current of 55 µA (typical), which is beneficial for extending battery life in portable applications.
  • Power Save Mode: The SMP-TPS61201-MVK includes a power save mode for improved efficiency at light loads, further preserving battery life.
  • Protection Features: The device comes with built-in over-temperature and over-current protection, ensuring reliable operation and safeguarding against potential damage from abnormal conditions.

Applications

The versatility of the SMP-TPS61201-MVK allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless peripherals
  • Energy harvesting systems
  • Handheld medical equipment
  • Smart meters

Design and Integration

Designed with simplicity in mind, the SMP-TPS61201-MVK can be easily integrated into existing and new designs. It is available in a compact package, which is ideal for space-constrained applications. The device also supports a simple external circuitry configuration, requiring minimal external components to achieve a complete power management solution.

Overall, the SMP-TPS61201-MVK from Texas Instruments represents an efficient and reliable choice for designers looking to enhance their power management capabilities in a wide range of electronic products.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess