EN
  • EN
  • DE

SN10501DBVRG4

Part No SN10501DBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description HIGH-SPEED RAIL-TO-RAIL OUTPUT VIDEO AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 170MHz
SR - Slew Rate 900 V/μs
Operating Supply Current 14mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1252262-SN10501DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN10501
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN10501DBVRG4 CAD Model

Description

The SN10501DBVRG4 is a high-performance, dual non-inverting buffer/driver designed and manufactured by Texas Instruments. This advanced electronic component is built to deliver high-speed signal conditioning and amplification with minimal distortion and propagation delay. It is an ideal choice for a variety of applications, including driving heavy loads, clock distribution networks, and high-speed data lines.

Key Features

  • High-Current Drive Capability: The SN10501DBVRG4 can source and sink high currents, making it suitable for driving capacitive loads, such as memory address lines or bus-oriented systems.
  • Low Power Consumption: Designed for efficiency, this buffer/driver operates with a low power consumption, making it a suitable choice for power-sensitive applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating various logic levels and ensuring compatibility with mixed-voltage systems.
  • Fast Propagation Delays: The device is engineered to provide swift signal propagation, which is critical in high-speed digital systems to maintain signal integrity and timing accuracy.
  • Robust ESD Protection: The SN10501DBVRG4 is equipped with built-in electrostatic discharge (ESD) protection circuits to safeguard against damage from static electricity, enhancing its durability and reliability.

Applications

The versatile nature of the SN10501DBVRG4 makes it well-suited for a wide array of applications, including:

  • Digital Signal Processing (DSP)
  • Telecommunications Infrastructure
  • Server and Data Center Infrastructure
  • Industrial Control Systems
  • Automotive Electronics

Product Specifications

The SN10501DBVRG4 is offered in a compact SOT-23-5 package and is characterized for operation from -40°C to 85°C. Its specifications include a 2V to 5.5V operating voltage range, fast rise and fall times, and a high degree of immunity to crosstalk and noise.

For engineers and designers looking for a reliable, high-speed buffer/driver, the SN10501DBVRG4 from Texas Instruments represents a robust solution that combines performance with practicality, ensuring seamless integration into a wide range of electronic systems.

You May Also Be Interested in

Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Analog Devices Inc.
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1600 $54.0800
30+ $3.4134 $102.4020
46+ $3.3067 $152.1082
63+ $3.2000 $201.6000
81+ $3.0934 $250.5654
109+ $2.7734 $302.3006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,852 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess