EN
  • EN
  • DE

SN64BCT244DW

Part No SN64BCT244DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 64BCT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1252571-SN64BCT244DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN64BCT244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN64BCT244DW CAD Model

Description

Product Overview: SN64BCT244DW from Texas Instruments

The SN64BCT244DW is a state-of-the-art octal buffer and line driver designed by Texas Instruments to provide high-performance bus interface solutions for a wide range of applications. This integrated circuit is characterized by its exceptional signal integrity and drive capability, making it an ideal choice for situations where buffering and isolation are necessary to maintain data integrity in complex digital systems.

Key Features

  • High-Drive Outputs: The SN64BCT244DW can deliver high-current output drive capability of ±64 mA at 5V, which is essential for driving heavy loads or for use in bus-oriented systems.
  • Low Power Consumption: This device operates with a low power consumption, ensuring energy efficiency in your designs.
  • Bi-Directional Use: It can be used as either an input or output buffer, providing flexibility in application design.
  • Wide Operating Temperature Range: The SN64BCT244DW is designed to function over a broad temperature range, from -40°C to +85°C, making it suitable for industrial applications.
  • High-Speed Operation: With its fast propagation delay times, this buffer and line driver can support high-speed data transmission, which is essential for modern digital systems.

Product Specifications

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • IC Package Type: SOIC
  • Pin Count: 20

Applications

The SN64BCT244DW is versatile and can be integrated into numerous electronic systems. It is commonly used in:

  • Data buses
  • Memory address drivers
  • Control systems
  • Buffer memory address registers

With its robust design and reliable performance, the SN64BCT244DW from Texas Instruments is a crucial component for engineers and designers looking to create efficient and high-speed digital interfaces. Whether it's for industrial control systems, data communication equipment, or computer peripherals, this octal buffer and line driver stands out for its ability to maintain signal integrity under demanding conditions.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess